Goford Semiconductor Co., Ltd. TRANSISTORS - Transistors - FETs, MOSFETs - RF - GC20N65FD GC20N65FD

Description
N/P Channel: N-CH Voltage(VDS): 650V Current(ID): 20A RDS(on): RD(max)<0.19Ω@10V VTH: VTH3.0V~5.0V Package: TO-220F
Request a Quote Datasheet
Description
N/P Channel: N-CH Voltage(VDS): 650V Current(ID): 20A RDS(on): RD(max)<0.19Ω@10V VTH: VTH3.0V~5.0V Package: TO-220F
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - GC20N65FD -  - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - GC20N65FD
TRANSISTORS - Transistors - FETs, MOSFETs - RF - GC20N65FD
N/P Channel: N-CH Voltage(VDS): 650V Current(ID): 20A RDS(on): RD(max)<0.19Ω@10V VTH: VTH3.0V~5.0V Package: TO-220F

N/P Channel: N-CH
Voltage(VDS): 650V
Current(ID): 20A
RDS(on): RD(max)<0.19Ω@10V
VTH: VTH3.0V~5.0V
Package: TO-220F

Buy Now Datasheet
Single FETs, MOSFETs - 3141-GC20N65FD-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
3141-GC20N65FD-ND
Single FETs, MOSFETs 3141-GC20N65FD-ND
MOSFET N-CH 650V 20A 40W TO-220

MOSFET N-CH 650V 20A 40W TO-220

Buy Now Datasheet
Singapore, Singapore
650V 20A MOSFET Transistor
285-GC20N65FD
650V 20A MOSFET Transistor 285-GC20N65FD
MOSFET N-CH,650V,20A, TO-220F Product overview: GC20N65FD from Goford Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 650V, 20A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 650V, 20A, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-GC20N65FD can be used for catalog matching and distributor lookup.

MOSFET N-CH,650V,20A, TO-220F Product overview: GC20N65FD from Goford Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 650V, 20A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 650V, 20A, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-GC20N65FD can be used for catalog matching and distributor lookup.

Supplier's Site
Transistors - GC20N65FD - ODG (Origin Data Global)
Shenzhen, China
Transistors
GC20N65FD
Transistors GC20N65FD
650V 20A 167mΩ 40W 3.9V 1 N-Channel TO-220 MOSFETs ROHS

650V 20A 167mΩ 40W 3.9V 1 N-Channel TO-220 MOSFETs ROHS

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global)
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Transistors
Product Number 3141-GC20N65FD-ND 285-GC20N65FD GC20N65FD
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - GC20N65FD Single FETs, MOSFETs 650V 20A MOSFET Transistor Transistors
Package Type TO-220; SOT3 TO-220; TO-220-3 Full Pack TO-220F
Unlock Full Specs
to access all available technical data