The GC125N65FF is an N-channel enhancement mode power MOSFET designed for AC-DC SMPS applications such as PFC and power conversion. It is packaged in a TO-220F case and rated for a drain-source voltage of 650V, with a continuous drain current of 25A at 25°C and 16A at 100°C. The device has a maximum RDS(on) of 125mΩ at VGS=10V and a power dissipation of 42W. It features a 100% avalanche-tested capability with 20mJ single-pulse avalanche energy, an ultra-fast body diode with reverse recovery time of 97ns, and a junction operating temperature range from -55°C to 150°C. The MOSFET is RoHS compliant and includes thermal resistance values of 3°C/W from junction to case and 62°C/W from junction to ambient.
MOSFET,N-CH,650V,25A
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 3141-GC125N65FF-ND |
| Product Name | Single FETs, MOSFETs |
| Polarity | N-Channel |