Goford Semiconductor Co., Ltd. Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single GC11N65K

Description
Win Source Part Number: 1145074-GC11N65K Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Package: Tape & Reel Standard Package: 2,500 Mounting: SMD (SMT) Technology: MOSFET (Metal Oxide) FET Type: N-Channel Drain to Source Voltage (Vdss): 650 V Current - Continuous Drain (Id) @ 25°C: 11A (Tc) Rds On (Max) @ Id, Vgs: 360mOhm @ 5.5A, 10V Vgs(th) (Max) @ Id: 4V @ 250µA Power Dissipation (Max): 78W (Tc) Package / Case: TO-252-3, DPak (2 Leads + Tab), SC-63 Supplier Device Package: TO-252 Gate Charge (Qg) (Max) @ Vgs: 21 nC @ 10 V Input Capacitance (Ciss) (Max) @ Vds: 901 pF @ 50 V Vgs (Max): ±30V Temperature Range - Operating: -55°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 54 pct. MSL Level: 3 (168 Hours) HTSUS: 8541.29.0095 Mfr: Goford Semiconductor Other Names: 3141-GC11N65KTR,3141 -GC11N65KDKR,3141-GC 11N65KCT Drive Voltage (Max Rds On, Min Rds On): 10V
Request a Quote Datasheet
Description
Win Source Part Number: 1145074-GC11N65K Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Package: Tape & Reel Standard Package: 2,500 Mounting: SMD (SMT) Technology: MOSFET (Metal Oxide) FET Type: N-Channel Drain to Source Voltage (Vdss): 650 V Current - Continuous Drain (Id) @ 25°C: 11A (Tc) Rds On (Max) @ Id, Vgs: 360mOhm @ 5.5A, 10V Vgs(th) (Max) @ Id: 4V @ 250µA Power Dissipation (Max): 78W (Tc) Package / Case: TO-252-3, DPak (2 Leads + Tab), SC-63 Supplier Device Package: TO-252 Gate Charge (Qg) (Max) @ Vgs: 21 nC @ 10 V Input Capacitance (Ciss) (Max) @ Vds: 901 pF @ 50 V Vgs (Max): ±30V Temperature Range - Operating: -55°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 54 pct. MSL Level: 3 (168 Hours) HTSUS: 8541.29.0095 Mfr: Goford Semiconductor Other Names: 3141-GC11N65KTR,3141 -GC11N65KDKR,3141-GC 11N65KCT Drive Voltage (Max Rds On, Min Rds On): 10V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single - 1145074-GC11N65K - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single
1145074-GC11N65K
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single 1145074-GC11N65K
Win Source Part Number: 1145074-GC11N65K Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Package: Tape & Reel Standard Package: 2,500 Mounting: SMD (SMT) Technology: MOSFET (Metal Oxide) FET Type: N-Channel Drain to Source Voltage (Vdss): 650 V Current - Continuous Drain (Id) @ 25°C: 11A (Tc) Rds On (Max) @ Id, Vgs: 360mOhm @ 5.5A, 10V Vgs(th) (Max) @ Id: 4V @ 250µA Power Dissipation (Max): 78W (Tc) Package / Case: TO-252-3, DPak (2 Leads + Tab), SC-63 Supplier Device Package: TO-252 Gate Charge (Qg) (Max) @ Vgs: 21 nC @ 10 V Input Capacitance (Ciss) (Max) @ Vds: 901 pF @ 50 V Vgs (Max): ±30V Temperature Range - Operating: -55°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 54 pct. MSL Level: 3 (168 Hours) HTSUS: 8541.29.0095 Mfr: Goford Semiconductor Other Names: 3141-GC11N65KTR,3141 -GC11N65KDKR,3141-GC 11N65KCT Drive Voltage (Max Rds On, Min Rds On): 10V

Win Source Part Number: 1145074-GC11N65K
Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single
Package: Tape & Reel
Standard Package: 2,500
Mounting: SMD (SMT)
Technology: MOSFET (Metal Oxide)
FET Type: N-Channel
Drain to Source Voltage (Vdss): 650 V
Current - Continuous Drain (Id) @ 25°C: 11A (Tc)
Rds On (Max) @ Id, Vgs: 360mOhm @ 5.5A, 10V
Vgs(th) (Max) @ Id: 4V @ 250µA
Power Dissipation (Max): 78W (Tc)
Package / Case: TO-252-3, DPak (2 Leads + Tab), SC-63
Supplier Device Package: TO-252
Gate Charge (Qg) (Max) @ Vgs: 21 nC @ 10 V
Input Capacitance (Ciss) (Max) @ Vds: 901 pF @ 50 V
Vgs (Max): ±30V
Temperature Range - Operating: -55°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 54 pct.
MSL Level: 3 (168 Hours)
HTSUS: 8541.29.0095
Mfr: Goford Semiconductor
Other Names: 3141-GC11N65KTR,3141-GC11N65KDKR,3141-GC11N65KCT
Drive Voltage (Max Rds On, Min Rds On): 10V

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - GC11N65K -  - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - GC11N65K
TRANSISTORS - Transistors - FETs, MOSFETs - RF - GC11N65K
N/P Channel: N-CH Voltage(VDS): 650V Current(ID): 11A RDS(on): RD(max)<360mΩ@10V VTH: VTH2.5V~4V Package: TO-252

N/P Channel: N-CH
Voltage(VDS): 650V
Current(ID): 11A
RDS(on): RD(max)<360mΩ@10V
VTH: VTH2.5V~4V
Package: TO-252

Buy Now Datasheet
Single FETs, MOSFETs - 3141-GC11N65KTR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
3141-GC11N65KTR-ND
Single FETs, MOSFETs 3141-GC11N65KTR-ND
N-Channel 650V 11A (Tc) 78W (Tc) Surface Mount TO-252

N-Channel 650V 11A (Tc) 78W (Tc) Surface Mount TO-252

Buy Now Datasheet
Single FETs, MOSFETs - 3141-GC11N65KCT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
3141-GC11N65KCT-ND
Single FETs, MOSFETs 3141-GC11N65KCT-ND
N-Channel 650V 11A (Tc) 78W (Tc) Surface Mount TO-252

N-Channel 650V 11A (Tc) 78W (Tc) Surface Mount TO-252

Buy Now Datasheet
Single FETs, MOSFETs - 3141-GC11N65KDKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
3141-GC11N65KDKR-ND
Single FETs, MOSFETs 3141-GC11N65KDKR-ND
N650V,RD(MAX)<360M@1 0V,VTH2.5V~4

N650V,RD(MAX)<360M@10V,VTH2.5V~4

Buy Now Datasheet
Singapore, Singapore
10V 5V MOSFET Transistor
278-GC11N65K
10V 5V MOSFET Transistor 278-GC11N65K
N650V,RD(MAX)<360M@1 0V,VTH2.5V~4 Product overview: GC11N65K from Goford Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10V, 5V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 10V, 5V, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-GC11N65K can be used for catalog matching and distributor lookup.

N650V,RD(MAX)<360M@10V,VTH2.5V~4 Product overview: GC11N65K from Goford Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10V, 5V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 10V, 5V, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-GC11N65K can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single FETs, MOSFETs - GC11N65K - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
GC11N65K
Single FETs, MOSFETs GC11N65K
N650V,RD(MAX)<360M@1 0V,VTH2.5V~4

N650V,RD(MAX)<360M@10V,VTH2.5V~4

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - GC11N65K - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
GC11N65K
Discrete Semiconductor Products - Transistors - FETs, MOSFETs GC11N65K
N650V,RD(MAX)<360M@1 0V,VTH2.5V~4

N650V,RD(MAX)<360M@10V,VTH2.5V~4

Supplier's Site

Technical Specifications

  Win Source Electronics Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 1145074-GC11N65K 3141-GC11N65KTR-ND 278-GC11N65K GC11N65K GC11N65K
Product Name Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single TRANSISTORS - Transistors - FETs, MOSFETs - RF - GC11N65K Single FETs, MOSFETs 10V 5V MOSFET Transistor Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel N-Channel; N-Channel
Package Type SOT3; TO-252 (DPAK) SOT3; TO-252 (DPAK) TO-252 (DPAK); TO-252-3, DPAK (2 Leads + Tab), SC-63 Tape & Reel (TR) TO-252 (DPAK); TO-252-3, DPak (2 Leads + Tab), SC-63 TO-252 (DPAK); TO-252-3, DPak (2 Leads + Tab), SC-63
PD 179000 milliwatts 179000 milliwatts
TJ -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data