Goford Semiconductor Co., Ltd. Single FETs, MOSFETs GC11N65F

Description
N650V,RD(MAX)<360M@1 0V,VTH2.5V~4
Request a Quote Datasheet
Description
N650V,RD(MAX)<360M@1 0V,VTH2.5V~4
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - 3141-GC11N65F-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
3141-GC11N65F-ND
Single FETs, MOSFETs 3141-GC11N65F-ND
N650V,RD(MAX)<360M@1 0V,VTH2.5V~4

N650V,RD(MAX)<360M@10V,VTH2.5V~4

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - GC11N65F -  - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - GC11N65F
TRANSISTORS - Transistors - FETs, MOSFETs - RF - GC11N65F
N/P Channel: N-CH Voltage(VDS): 650V Current(ID): 11A RDS(on): RD(max)<360mΩ@10V VTH: VTH2.5V~4V Package: TO-220F

N/P Channel: N-CH
Voltage(VDS): 650V
Current(ID): 11A
RDS(on): RD(max)<360mΩ@10V
VTH: VTH2.5V~4V
Package: TO-220F

Buy Now Datasheet
Singapore, Singapore
650V 11A MOSFET Transistor
278-GC11N65F
650V 11A MOSFET Transistor 278-GC11N65F
MOSFET N-CH 650V 11A TO-220F Product overview: GC11N65F from Goford Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 650V, 11A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 650V, 11A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-GC11N65F can be used for catalog matching and distributor lookup.

MOSFET N-CH 650V 11A TO-220F Product overview: GC11N65F from Goford Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 650V, 11A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 650V, 11A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-GC11N65F can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - GC11N65F - Acme Chip Technology Co., Limited
Shenzhen, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
GC11N65F
Discrete Semiconductor Products - Transistors - FETs, MOSFETs GC11N65F
N650V,RD(MAX)<360M@1 0V,VTH2.5V~4

N650V,RD(MAX)<360M@10V,VTH2.5V~4

Supplier's Site
Single FETs, MOSFETs - GC11N65F - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
GC11N65F
Single FETs, MOSFETs GC11N65F
N650V,RD(MAX)<360M@1 0V,VTH2.5V~4

N650V,RD(MAX)<360M@10V,VTH2.5V~4

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Acme Chip Technology Co., Limited ODG (Origin Data Global)
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number 3141-GC11N65F-ND 278-GC11N65F GC11N65F GC11N65F
Product Name Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - GC11N65F 650V 11A MOSFET Transistor Discrete Semiconductor Products - Transistors - FETs, MOSFETs Single FETs, MOSFETs
Polarity N-Channel N-Channel; N-Channel
Package Type TO-220; TO-220-3 Full Pack TO-220; SOT3 Tube TO-220; TO-220-3 Full Pack TO-220; TO-220-3 Full Pack
PD 38500 milliwatts 38500 milliwatts
TJ -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data