Goford Semiconductor Co., Ltd. Single FETs, MOSFETs GC080N65QF

Description
MOSFET N-CH 650V 50A TO-247
Request a Quote Datasheet
Description
MOSFET N-CH 650V 50A TO-247
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - 3141-GC080N65QF-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
3141-GC080N65QF-ND
Single FETs, MOSFETs 3141-GC080N65QF-ND
MOSFET N-CH 650V 50A TO-247

MOSFET N-CH 650V 50A TO-247

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - GC080N65QF -  - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - GC080N65QF
TRANSISTORS - Transistors - FETs, MOSFETs - RF - GC080N65QF
N/P Channel: N-CH Voltage(VDS): 650V Current(ID): 50A RDS(on): RD(max)<90mΩ@10V VTH: VTH3V~5V Package: TO-247

N/P Channel: N-CH
Voltage(VDS): 650V
Current(ID): 50A
RDS(on): RD(max)<90mΩ@10V
VTH: VTH3V~5V
Package: TO-247

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number 3141-GC080N65QF-ND
Product Name Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - GC080N65QF
Polarity N-Channel
Unlock Full Specs
to access all available technical data