Goford Semiconductor Co., Ltd. TRANSISTORS - Transistors - FETs, MOSFETs - RF - GC041N65QF GC041N65QF

Description
N/P Channel: N-CH Voltage(VDS): 650V Current(ID): 70A RDS(on): RD(max)<47mΩ@10V VTH: VTH3V~5V Package: TO-247
Request a Quote Datasheet
Description
N/P Channel: N-CH Voltage(VDS): 650V Current(ID): 70A RDS(on): RD(max)<47mΩ@10V VTH: VTH3V~5V Package: TO-247
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - GC041N65QF -  - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - GC041N65QF
TRANSISTORS - Transistors - FETs, MOSFETs - RF - GC041N65QF
N/P Channel: N-CH Voltage(VDS): 650V Current(ID): 70A RDS(on): RD(max)<47mΩ@10V VTH: VTH3V~5V Package: TO-247

N/P Channel: N-CH
Voltage(VDS): 650V
Current(ID): 70A
RDS(on): RD(max)<47mΩ@10V
VTH: VTH3V~5V
Package: TO-247

Buy Now Datasheet
Single FETs, MOSFETs - 3141-GC041N65QF-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
3141-GC041N65QF-ND
Single FETs, MOSFETs 3141-GC041N65QF-ND
MOSFET N-CH 650V 70A TO-247

MOSFET N-CH 650V 70A TO-247

Buy Now Datasheet
Singapore, Singapore
650V 70A MOSFET Transistor
278-GC041N65QF
650V 70A MOSFET Transistor 278-GC041N65QF
MOSFET N-CH 650V 70A TO-247 Product overview: GC041N65QF from Goford Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 650V, 70A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 650V, 70A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-GC041N65QF can be used for catalog matching and distributor lookup.

MOSFET N-CH 650V 70A TO-247 Product overview: GC041N65QF from Goford Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 650V, 70A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 650V, 70A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-GC041N65QF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single FETs, MOSFETs - GC041N65QF - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
GC041N65QF
Single FETs, MOSFETs GC041N65QF
MOSFET N-CH 650V 70A TO-247

MOSFET N-CH 650V 70A TO-247

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global)
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 3141-GC041N65QF-ND 278-GC041N65QF GC041N65QF
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - GC041N65QF Single FETs, MOSFETs 650V 70A MOSFET Transistor Single FETs, MOSFETs
Package Type TO-247; SOT3 TO-247; TO-247-3 Tube TO-247; TO-247-3
Polarity N-Channel N-Channel; N-Channel
PD 500000 milliwatts 500000 milliwatts
TJ -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data

Similar Products

CSD18537NKCS 60-V, N-Channel NexFET? Power MOSFET - CSD18537NKCS - Texas Instruments
Specs
Polarity N-Channel
V(BR)DSS 60 volts
IDSS 91000 milliamps
View Details
7 suppliers
 - 2ED1321S12MXUMA1 - Rochester Electronics
Infineon Technologies AG
Specs
Package Type PG-DSO-16
Packing Method Tape Reel; Tape & Reel
View Details
MOSFETs - 154914 - RS Components, Ltd.
RS Components, Ltd.
Specs
Polarity P-Channel
MOSFET Operating Mode Enhancement
Package Type SOT23; Sot-23
View Details
Single FETs, MOSFETs - 568-1658-2-ND - DigiKey
Specs
Polarity N-Channel
Package Type SOT23; TO-236-3, SC-59, SOT-23-3
View Details
4 suppliers