The GC030N65QF is an N-channel enhancement mode MOSFET designed for high-efficiency power conversion in applications such as solar inverters, telecom power supplies, and AC-DC converters. It is packaged in a TO-247 case with a maximum drain-source voltage of 650 V and a continuous drain current of 80 A at 25°C. The device has a drain-source on-resistance of up to 30 mΩ at V_GS = 10 V and a total gate charge of 240 nC. It features an ultra-fast body diode with a reverse recovery time of 242 ns and is 100% avalanche tested with a single-pulse avalanche energy rating of 3850 mJ. Thermal resistance from junction to case is 0.2°C/W, and the operating junction and storage temperature range is -55°C to 150°C.
MOSFET N-CH 650V 80A TO-247
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 3141-GC030N65QF-ND |
| Product Name | Single FETs, MOSFETs |
| Package Type | TO-247 |