The G80N03T is an N-channel enhancement mode MOSFET designed for power switching and DC/DC converter applications. It is packaged in a TO-220 case and features a drain-source voltage rating of 30V, a continuous drain current of 90A, and a maximum power dissipation of 53.4W. The on-resistance is less than 4mΩ at 10V gate-source voltage and less than 7mΩ at 4.5V. The device is 100% avalanche tested with a single-pulse avalanche energy of 81mJ and meets RoHS compliance. Thermal resistance from junction-to-case is 2.34°C/W and junction-to-ambient is 50°C/W. Operating junction and storage temperature range is -55°C to 150°C.
MOSFET N-CH 30V 90A 53.4W 4M(MAX
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 3141-G80N03T-ND |
| Product Name | Single FETs, MOSFETs |
| Polarity | N-Channel |