MOSFET 2N-CH 60V 3A 8SOP Product overview: G800N06S2 from Goford Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 3A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 3A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-G800N06S2 can be used for catalog matching and distributor lookup.
N/P Channel: N+N CH
Voltage(VDS): 60V
Current(ID): 3A
RDS(on): RD(max)<80mΩ@10V
VTH: VTH0.7V~1.2V
Package: SOP-8
MOSFET 2N-CH 60V 3A 8SOP
MOSFET 2N-CH 60V 3A 8SOP
MOSFET 2N-CH 60V 3A 8SOP
MOSFET 2N-CH 60V 3A 8SOP
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 289-G800N06S2 | 3141-G800N06S2TR-ND | G800N06S2 | |
| Product Name | 60V 3A MOSFET Transistor | TRANSISTORS - Transistors - FETs, MOSFETs - RF - G800N06S2 | FET, MOSFET Arrays | FET, MOSFET Arrays |
| TJ | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | ||
| Package Type | Tape & Reel (TR) | SOT3 | "8-SOIC (0.154"", 3.90mm Width)" | 8-SOIC (0.154", 3.90mm Width) |
| Packing Method | Tape & Reel (TR) | |||
| Polarity | N-Channel; 2 N-Channel |