P30V,RD(MAX)<22M@-10
P30V,RD(MAX)<22M@-10
P30V,RD(MAX)<22M@-10
MOSFET P-CH 30V 9A SOP-8 Product overview: G7P03S from Goford Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 9A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 9A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-G7P03S can be used for catalog matching and distributor lookup.
N/P Channel: P-CH
Voltage(VDS): -30V
Current(ID): -9A
RDS(on): RD(max)<22mΩ@-10V
VTH: VTH-1V~-2V
Package: SOP-8
P30V,RD(MAX)<22M@-10
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 3141-G7P03STR-ND | 278-G7P03S | G7P03S | |
| Product Name | Single FETs, MOSFETs | 30V 9A MOSFET Transistor | TRANSISTORS - Transistors - FETs, MOSFETs - RF - G7P03S | Single FETs, MOSFETs |
| Polarity | P-Channel | P-Channel; P-Channel | ||
| Package Type | "8-SOIC (0.154"", 3.90mm Width)" | Tape & Reel (TR) | SOT3 | 8-SOIC (0.154", 3.90mm Width) |
| PD | 2700 milliwatts | 2700 milliwatts | ||
| TJ | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) |