Goford Semiconductor Co., Ltd. Single FETs, MOSFETs G7P03L

Description
P-Channel 30V 7A (Tc) 1.9W (Tc) Surface Mount SOT-23-3
Request a Quote Datasheet
Description
P-Channel 30V 7A (Tc) 1.9W (Tc) Surface Mount SOT-23-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - 3141-G7P03LCT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
3141-G7P03LCT-ND
Single FETs, MOSFETs 3141-G7P03LCT-ND
P-Channel 30V 7A (Tc) 1.9W (Tc) Surface Mount SOT-23-3

P-Channel 30V 7A (Tc) 1.9W (Tc) Surface Mount SOT-23-3

Buy Now Datasheet
Single FETs, MOSFETs - 3141-G7P03LTR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
3141-G7P03LTR-ND
Single FETs, MOSFETs 3141-G7P03LTR-ND
P-Channel 30V 7A (Tc) 1.9W (Tc) Surface Mount SOT-23-3

P-Channel 30V 7A (Tc) 1.9W (Tc) Surface Mount SOT-23-3

Buy Now Datasheet
Single FETs, MOSFETs - 3141-G7P03LDKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
3141-G7P03LDKR-ND
Single FETs, MOSFETs 3141-G7P03LDKR-ND
P-Channel 30V 7A (Tc) 1.9W (Tc) Surface Mount SOT-23-3

P-Channel 30V 7A (Tc) 1.9W (Tc) Surface Mount SOT-23-3

Buy Now Datasheet
Singapore, Singapore
30V 7A SOT-23 MOSFET Transistor
278-G7P03L
30V 7A SOT-23 MOSFET Transistor 278-G7P03L
MOSFET P-CH 30V 7A SOT-23-3L Product overview: G7P03L from Goford Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 7A, SOT-23. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 7A, SOT-23, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-G7P03L can be used for catalog matching and distributor lookup.

MOSFET P-CH 30V 7A SOT-23-3L Product overview: G7P03L from Goford Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 7A, SOT-23. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 7A, SOT-23, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-G7P03L can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - G7P03L -  - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - G7P03L
TRANSISTORS - Transistors - FETs, MOSFETs - RF - G7P03L
N/P Channel: P-CH Voltage(VDS): -30V Current(ID): -7A RDS(on): RD(max)<23mΩ@-10V VTH: VTH-1V~-2.5V Package: SOT-23-3

N/P Channel: P-CH
Voltage(VDS): -30V
Current(ID): -7A
RDS(on): RD(max)<23mΩ@-10V
VTH: VTH-1V~-2.5V
Package: SOT-23-3

Buy Now Datasheet
Single FETs, MOSFETs - G7P03L - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
G7P03L
Single FETs, MOSFETs G7P03L
P30V,RD(MAX)<23M@-10 V,RD(MAX)<34

P30V,RD(MAX)<23M@-10V,RD(MAX)<34

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - G7P03L - Acme Chip Technology Co., Limited
Shenzhen, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
G7P03L
Discrete Semiconductor Products - Transistors - FETs, MOSFETs G7P03L
P30V,RD(MAX)<23M@-10 V,RD(MAX)<34

P30V,RD(MAX)<23M@-10V,RD(MAX)<34

Supplier's Site
Futian, Shenzhen, China
Triode/MOS Tube/Transistor >> MOSFETs
G7P03L
Triode/MOS Tube/Transistor >> MOSFETs G7P03L
30V 7A 19mΩ 1.9W 2.5V@250uA P Channel SOT-23-3L MOSFETs ROHS

30V 7A 19mΩ 1.9W 2.5V@250uA P Channel SOT-23-3L MOSFETs ROHS

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics ODG (Origin Data Global) Acme Chip Technology Co., Limited LCSC Electronics Technology (HK) Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number 3141-G7P03LCT-ND 278-G7P03L G7P03L G7P03L G7P03L
Product Name Single FETs, MOSFETs 30V 7A SOT-23 MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - G7P03L Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs Triode/MOS Tube/Transistor >> MOSFETs
Polarity P-Channel P-Channel; P-Channel P-Channel
Package Type SOT23; TO-236-3, SC-59, SOT-23-3 Tape & Reel (TR) SOT3; SOT23 SOT23; TO-236-3, SC-59, SOT-23-3 SOT23; TO-236-3, SC-59, SOT-23-3 SOT23
PD 1900 milliwatts 1900 milliwatts 1900 milliwatts
TJ -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Packing Method Tape & Reel (TR) Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR
Unlock Full Specs
to access all available technical data