Goford Semiconductor Co., Ltd. -40V -70A MOSFET Transistor G75P04T

Description
MOSFET, P-CH,-40V,-70A,RD(MA X)<7>
Request a Quote Datasheet
Description
MOSFET, P-CH,-40V,-70A,RD(MA X)<7>
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
-40V -70A MOSFET Transistor
278-G75P04T
-40V -70A MOSFET Transistor 278-G75P04T
MOSFET, P-CH,-40V,-70A,RD(MA X)<7>

MOSFET, P-CH,-40V,-70A,RD(MAX)<7>

Supplier's Site Datasheet
Single FETs, MOSFETs - 3141-G75P04T-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
3141-G75P04T-ND
Single FETs, MOSFETs 3141-G75P04T-ND
MOSFET, P-CH,-40V,-70A,RD(MA X)<7

MOSFET, P-CH,-40V,-70A,RD(MAX)<7

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - G75P04T -  - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - G75P04T
TRANSISTORS - Transistors - FETs, MOSFETs - RF - G75P04T
N/P Channel: P-CH Voltage(VDS): -40V Current(ID): -70A RDS(on): RD(max)<7mΩ@-10V VTH: VTH-1.0V~-2.5V Package: TO-220

N/P Channel: P-CH
Voltage(VDS): -40V
Current(ID): -70A
RDS(on): RD(max)<7mΩ@-10V
VTH: VTH-1.0V~-2.5V
Package: TO-220

Buy Now Datasheet
Single FETs, MOSFETs - G75P04T - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
G75P04T
Single FETs, MOSFETs G75P04T
MOSFET P-CH 40V 70A TO-220

MOSFET P-CH 40V 70A TO-220

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics ODG (Origin Data Global)
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 278-G75P04T 3141-G75P04T-ND G75P04T
Product Name -40V -70A MOSFET Transistor Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - G75P04T Single FETs, MOSFETs
PD 277000 milliwatts 277000 milliwatts
TJ -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Package Type Tube TO-220; TO-220-3 TO-220; SOT3 TO-220; TO-220-3
Packing Method Tube
Unlock Full Specs
to access all available technical data

Similar Products

Mosfet, P Channel, 30V, 0.52A, Sot23; Channel Type Nexperia - 71T6945 - Newark, An Avnet Company
Specs
Polarity P-Channel
IDSS 520 milliamps
Package Type TO-3
View Details
CSD17506Q5A 30V, N-Channel NexFET? Power MOSFET with 20 Volt Vgs - CSD17506Q5A - Texas Instruments
Specs
Polarity N-Channel
V(BR)DSS 30 volts
rDS(on) 0.0053 ohms
View Details
7 suppliers
MOSFETs - 1220604 - RS Components, Ltd.
RS Components, Ltd.
Specs
Polarity N-Channel
MOSFET Operating Mode Enhancement
Package Type SOT23; Sot-23
View Details