Goford Semiconductor Co., Ltd. -40V -11A MOSFET Transistor G75P04S

Description
MOSFET, P-CH,-40V,-11A,RD(MA X)<8>
Request a Quote Datasheet
Description
MOSFET, P-CH,-40V,-11A,RD(MA X)<8>
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
-40V -11A MOSFET Transistor
278-G75P04S
-40V -11A MOSFET Transistor 278-G75P04S
MOSFET, P-CH,-40V,-11A,RD(MA X)<8>

MOSFET, P-CH,-40V,-11A,RD(MAX)<8>

Supplier's Site Datasheet
Single FETs, MOSFETs - 3141-G75P04SDKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
3141-G75P04SDKR-ND
Single FETs, MOSFETs 3141-G75P04SDKR-ND
MOSFET, P-CH,-40V,-11A,RD(MA X)<8

MOSFET, P-CH,-40V,-11A,RD(MAX)<8

Buy Now Datasheet
Single FETs, MOSFETs - 3141-G75P04SCT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
3141-G75P04SCT-ND
Single FETs, MOSFETs 3141-G75P04SCT-ND
MOSFET, P-CH,-40V,-11A,RD(MA X)<8

MOSFET, P-CH,-40V,-11A,RD(MAX)<8

Buy Now Datasheet
Single FETs, MOSFETs - 3141-G75P04STR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
3141-G75P04STR-ND
Single FETs, MOSFETs 3141-G75P04STR-ND
MOSFET, P-CH,-40V,-11A,RD(MA X)<8

MOSFET, P-CH,-40V,-11A,RD(MAX)<8

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - G75P04S -  - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - G75P04S
TRANSISTORS - Transistors - FETs, MOSFETs - RF - G75P04S
N/P Channel: P-CH Voltage(VDS): -40V Current(ID): -11A RDS(on): RD(max)<8mΩ@-10V VTH: VTH-1.0V~-2.5V Package: SOP-8

N/P Channel: P-CH
Voltage(VDS): -40V
Current(ID): -11A
RDS(on): RD(max)<8mΩ@-10V
VTH: VTH-1.0V~-2.5V
Package: SOP-8

Buy Now Datasheet
Single FETs, MOSFETs - G75P04S - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
G75P04S
Single FETs, MOSFETs G75P04S
MOSFET, P-CH,-40V,-11A,RD(MA X)<8

MOSFET, P-CH,-40V,-11A,RD(MAX)<8

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics ODG (Origin Data Global)
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 278-G75P04S 3141-G75P04SDKR-ND G75P04S
Product Name -40V -11A MOSFET Transistor Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - G75P04S Single FETs, MOSFETs
PD 2500 milliwatts 2500 milliwatts
TJ -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Package Type Tape & Reel (TR) "8-SOIC (0.154"", 3.90mm Width)" SOT3 8-SOIC (0.154", 3.90mm Width)
Packing Method Tape & Reel (TR)
Unlock Full Specs
to access all available technical data