MOSFET P-CH 40V 80A TO-263
MOSFET P-CH 40V 80A TO-263
MOSFET P-CH 40V 80A TO-263
N/P Channel: P-CH
Voltage(VDS): -40V
Current(ID): -80A
RDS(on): RD(max)<6.5mΩ@-10V
VTH: VTH-1.0V~-2.5V
Package: TO-263
MOSFET P-CH,40V,80A, TO-263 Product overview: G75P04M from Goford Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 80A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 40V, 80A, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-G75P04M can be used for catalog matching and distributor lookup.
MOSFET P-CH 40V 80A TO-263
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 3141-G75P04MCT-ND | 285-G75P04M | G75P04M | |
| Product Name | Single FETs, MOSFETs | TRANSISTORS - Transistors - FETs, MOSFETs - RF - G75P04M | 40V 80A MOSFET Transistor | Single FETs, MOSFETs |
| Polarity | N-Channel | P-Channel; P-Channel | ||
| Package Type | TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB | TO-263; SOT3 | TO-263 | TO-263; TO-263-3, D²Pak (2 Leads + Tab), TO-263AB |
| Packing Method | TO-263 | |||
| Transistor Technology / Material | MOSFET (Metal Oxide) |