P-40V,-60A,RD(MAX)<7
N/P Channel: P-CH
Voltage(VDS): -40V
Current(ID): -60A
RDS(on): RD(max)<7mΩ@-10V
VTH: VTH-1.0V~-2.5V
Package: TO-220F
| DigiKey | Win Source Electronics | |
|---|---|---|
| Product Category | Transistors | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 3141-G75P04FI-ND | |
| Product Name | Single FETs, MOSFETs | TRANSISTORS - Transistors - FETs, MOSFETs - RF - G75P04FI |
| Polarity | P-Channel |