Goford Semiconductor Co., Ltd. Single FETs, MOSFETs G70N04T

Description
N40V,RD(MAX)<7M@10V, RD(MAX)<12M@
Request a Quote Datasheet
Description
N40V,RD(MAX)<7M@10V, RD(MAX)<12M@
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - 3141-G70N04T-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
3141-G70N04T-ND
Single FETs, MOSFETs 3141-G70N04T-ND
N40V,RD(MAX)<7M@10V, RD(MAX)<12M@

N40V,RD(MAX)<7M@10V,RD(MAX)<12M@

Buy Now Datasheet
Singapore, Singapore
40V 70A TO-220 MOSFET Transistor
278-G70N04T
40V 70A TO-220 MOSFET Transistor 278-G70N04T
MOSFET N-CH 40V 70A TO-220 Product overview: G70N04T from Goford Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 70A, TO-220. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 40V, 70A, TO-220, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-G70N04T can be used for catalog matching and distributor lookup.

MOSFET N-CH 40V 70A TO-220 Product overview: G70N04T from Goford Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 70A, TO-220. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 40V, 70A, TO-220, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-G70N04T can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - G70N04T -  - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - G70N04T
TRANSISTORS - Transistors - FETs, MOSFETs - RF - G70N04T
N/P Channel: N-CH Voltage(VDS): 40V Current(ID): 60A RDS(on): RD(max)<7mΩ@10V VTH: VTH1.1V~2.4V Package: TO-220

N/P Channel: N-CH
Voltage(VDS): 40V
Current(ID): 60A
RDS(on): RD(max)<7mΩ@10V
VTH: VTH1.1V~2.4V
Package: TO-220

Buy Now Datasheet
Single FETs, MOSFETs - G70N04T - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
G70N04T
Single FETs, MOSFETs G70N04T
N40V,RD(MAX)<7M@10V, RD(MAX)<12M@

N40V,RD(MAX)<7M@10V,RD(MAX)<12M@

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics ODG (Origin Data Global)
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 3141-G70N04T-ND 278-G70N04T G70N04T
Product Name Single FETs, MOSFETs 40V 70A TO-220 MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - G70N04T Single FETs, MOSFETs
Polarity N-Channel N-Channel; N-Channel
Package Type TO-220; TO-220-3 Tube TO-220; SOT3 TO-220; TO-220-3
PD 104000 milliwatts 104000 milliwatts
TJ -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data

Similar Products

MOSFETs - 154958P - RS Components, Ltd.
RS Components, Ltd.
Specs
Polarity N-Channel
Package Type SOT23; SOT-23
View Details
CSD16403Q5A N-Channel NexFET&#153; Power MOSFET - CSD16403Q5A - Texas Instruments
Specs
Polarity N-Channel
V(BR)DSS 25 volts
rDS(on) 0.0037 ohms
View Details
7 suppliers
 - 2ED2732S01GXTMA1 - Rochester Electronics
Infineon Technologies AG
Specs
Package Type PG-VSON-1
Packing Method Tape Reel; Tape & Reel
View Details