Goford Semiconductor Co., Ltd. Single FETs, MOSFETs G700P06T

Description
P-60V,25A,RD<70M@-10 V,VTH1V~-2.5
Request a Quote Datasheet
Description
P-60V,25A,RD<70M@-10 V,VTH1V~-2.5
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - 3141-G700P06T-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
3141-G700P06T-ND
Single FETs, MOSFETs 3141-G700P06T-ND
P-60V,25A,RD<70M@-10 V,VTH1V~-2.5

P-60V,25A,RD<70M@-10V,VTH1V~-2.5

Buy Now Datasheet
Singapore, Singapore
60V 25A -10V MOSFET Transistor
278-G700P06T
60V 25A -10V MOSFET Transistor 278-G700P06T
P-60V,25A,RD<70M@-10 V,VTH1V~-2.5 Product overview: G700P06T from Goford Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 25A, -10V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 25A, -10V, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-G700P06T can be used for catalog matching and distributor lookup.

P-60V,25A,RD<70M@-10V,VTH1V~-2.5 Product overview: G700P06T from Goford Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 25A, -10V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 25A, -10V, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-G700P06T can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - G700P06T -  - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - G700P06T
TRANSISTORS - Transistors - FETs, MOSFETs - RF - G700P06T
N/P Channel: P-CH Voltage(VDS): -60V Current(ID): -25A RDS(on): RD(max)<70mΩ@-10V VTH: VTH-2.0V~-3.0V Package: TO-220

N/P Channel: P-CH
Voltage(VDS): -60V
Current(ID): -25A
RDS(on): RD(max)<70mΩ@-10V
VTH: VTH-2.0V~-3.0V
Package: TO-220

Buy Now Datasheet
Single FETs, MOSFETs - G700P06T - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
G700P06T
Single FETs, MOSFETs G700P06T
P-60V,25A,RD<70M@-10 V,VTH1V~-2.5

P-60V,25A,RD<70M@-10V,VTH1V~-2.5

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics ODG (Origin Data Global)
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 3141-G700P06T-ND 278-G700P06T G700P06T
Product Name Single FETs, MOSFETs 60V 25A -10V MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - G700P06T Single FETs, MOSFETs
Polarity P-Channel P-Channel; P-Channel
Package Type TO-220; TO-220-3 Tube TO-220; SOT3 TO-220; TO-220-3
PD 100000 milliwatts 100000 milliwatts
TJ -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data

Similar Products

Single FETs, MOSFETs - 94-2110-ND - DigiKey
Infineon Technologies AG
Specs
Polarity N-Channel
Package Type TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB
View Details
2 suppliers
Dual N-Channel and Dual P-Channel Matched MOSFET Pair - ALD1105PBL - Advanced Linear Devices, Inc.
Specs
MOSFET Operating Mode Enhancement; Enhancement Mode
V(BR)DSS 12 volts
IDSS -2 to 4.8 milliamps
View Details
4 suppliers
CSD88537ND 60-V Dual N-Channel NexFET Power MOSFET, CSD88537ND - CSD88537ND - Texas Instruments
Specs
Polarity N-Channel
V(BR)DSS 60 volts
IDSS 62000 milliamps
View Details
9 suppliers