Goford Semiconductor Co., Ltd. Single FETs, MOSFETs G700P06LL

Description
MOSFET, P-CH,-60V,-5A,RD(MAX )<75
Request a Quote Datasheet
Description
MOSFET, P-CH,-60V,-5A,RD(MAX )<75
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - 3141-G700P06LLTR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
3141-G700P06LLTR-ND
Single FETs, MOSFETs 3141-G700P06LLTR-ND
MOSFET, P-CH,-60V,-5A,RD(MAX )<75

MOSFET, P-CH,-60V,-5A,RD(MAX)<75

Buy Now Datasheet
Single FETs, MOSFETs - 3141-G700P06LLDKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
3141-G700P06LLDKR-ND
Single FETs, MOSFETs 3141-G700P06LLDKR-ND
MOSFET, P-CH,-60V,-5A,RD(MAX )<75

MOSFET, P-CH,-60V,-5A,RD(MAX)<75

Buy Now Datasheet
Single FETs, MOSFETs - 3141-G700P06LLCT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
3141-G700P06LLCT-ND
Single FETs, MOSFETs 3141-G700P06LLCT-ND
MOSFET, P-CH,-60V,-5A,RD(MAX )<75

MOSFET, P-CH,-60V,-5A,RD(MAX)<75

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - G700P06LL -  - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - G700P06LL
TRANSISTORS - Transistors - FETs, MOSFETs - RF - G700P06LL
N/P Channel: P-CH Voltage(VDS): -60V Current(ID): -5A RDS(on): RD(max)<75mΩ@-10V VTH: VTH-1.0V~-3.5V Package: SOT-23-6

N/P Channel: P-CH
Voltage(VDS): -60V
Current(ID): -5A
RDS(on): RD(max)<75mΩ@-10V
VTH: VTH-1.0V~-3.5V
Package: SOT-23-6

Buy Now Datasheet
Singapore, Singapore
-60V -5A MOSFET Transistor
278-G700P06LL
-60V -5A MOSFET Transistor 278-G700P06LL
MOSFET, P-CH,-60V,-5A,RD(MAX )<75>

MOSFET, P-CH,-60V,-5A,RD(MAX)<75>

Supplier's Site Datasheet
Single FETs, MOSFETs - G700P06LL - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
G700P06LL
Single FETs, MOSFETs G700P06LL
MOSFET, P-CH,-60V,-5A,RD(MAX )<75

MOSFET, P-CH,-60V,-5A,RD(MAX)<75

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global)
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 3141-G700P06LLTR-ND 278-G700P06LL G700P06LL
Product Name Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - G700P06LL -60V -5A MOSFET Transistor Single FETs, MOSFETs
Polarity P-Channel P-Channel; P-Channel
Package Type SOT23; SOT-23-6 SOT3; SOT23 Tape & Reel (TR) SOT23; SOT-23-6
PD 3100 milliwatts 3100 milliwatts
TJ -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data