Goford Semiconductor Co., Ltd. 60V 5A MOSFET Transistor G700P06H

Description
MOSFET P-CH 60V 5A SOT-223 Product overview: G700P06H from Goford Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 5A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 5A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-G700P06H can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
MOSFET P-CH 60V 5A SOT-223 Product overview: G700P06H from Goford Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 5A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 5A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-G700P06H can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
60V 5A MOSFET Transistor
278-G700P06H
60V 5A MOSFET Transistor 278-G700P06H
MOSFET P-CH 60V 5A SOT-223 Product overview: G700P06H from Goford Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 5A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 5A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-G700P06H can be used for catalog matching and distributor lookup.

MOSFET P-CH 60V 5A SOT-223 Product overview: G700P06H from Goford Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 5A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 5A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-G700P06H can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single FETs, MOSFETs - 3141-G700P06HCT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
3141-G700P06HCT-ND
Single FETs, MOSFETs 3141-G700P06HCT-ND
P-60V,-5A,RD(MAX)<75 M@-10V,VTH-1

P-60V,-5A,RD(MAX)<75M@-10V,VTH-1

Buy Now Datasheet
Single FETs, MOSFETs - 3141-G700P06HTR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
3141-G700P06HTR-ND
Single FETs, MOSFETs 3141-G700P06HTR-ND
P-60V,-5A,RD(MAX)<75 M@-10V,VTH-1

P-60V,-5A,RD(MAX)<75M@-10V,VTH-1

Buy Now Datasheet
Single FETs, MOSFETs - 3141-G700P06HDKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
3141-G700P06HDKR-ND
Single FETs, MOSFETs 3141-G700P06HDKR-ND
P-60V,-5A,RD(MAX)<75 M@-10V,VTH-1

P-60V,-5A,RD(MAX)<75M@-10V,VTH-1

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - G700P06H -  - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - G700P06H
TRANSISTORS - Transistors - FETs, MOSFETs - RF - G700P06H
N/P Channel: P-CH Voltage(VDS): -60V Current(ID): -5A RDS(on): RD(max)<75mΩ@-10V VTH: VTH-1.0V~-2.5V Package: SOT-223

N/P Channel: P-CH
Voltage(VDS): -60V
Current(ID): -5A
RDS(on): RD(max)<75mΩ@-10V
VTH: VTH-1.0V~-2.5V
Package: SOT-223

Buy Now Datasheet
Single FETs, MOSFETs - G700P06H - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
G700P06H
Single FETs, MOSFETs G700P06H
P-60V,-5A,RD(MAX)<75 M@-10V,VTH-1

P-60V,-5A,RD(MAX)<75M@-10V,VTH-1

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics ODG (Origin Data Global)
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 278-G700P06H 3141-G700P06HCT-ND G700P06H
Product Name 60V 5A MOSFET Transistor Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - G700P06H Single FETs, MOSFETs
PD 3100 milliwatts 3100 milliwatts
TJ -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Package Type Tape & Reel (TR) SOT223; TO-261-4, TO-261AA SOT3 SOT223; TO-261-4, TO-261AA
Packing Method Tape & Reel (TR)
Unlock Full Specs
to access all available technical data

Similar Products

CSD17522Q5A 30V N Channel NexFET? Power MOSFET - CSD17522Q5A - Texas Instruments
Specs
Polarity N-Channel
V(BR)DSS 30 volts
rDS(on) 0.0124 ohms
View Details
7 suppliers
EVICES, INC. QUAD/DUAL N-CHANNEL ENHANCEMENT MODE EPAD® PRECISION MATCHED PAIR MOSFET ARRAY - ALD110902SAL - Advanced Linear Devices, Inc.
Specs
Polarity N-Channel
MOSFET Operating Mode Enhancement; Precision Enhancement Mode
V(BR)DSS 10 volts
View Details
3 suppliers
MOSFETs - 1826906 - RS Components, Ltd.
RS Components, Ltd.
Specs
Polarity P-Channel
MOSFET Operating Mode Enhancement
Package Type Powerdi5060
View Details