Goford Semiconductor Co., Ltd. Single FETs, MOSFETs G700P06D3

Description
P-60V,-18A,RD(MAX)<7 0M@-10V,VTH-
Request a Quote Datasheet
Description
P-60V,-18A,RD(MAX)<7 0M@-10V,VTH-
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - 3141-G700P06D3DKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
3141-G700P06D3DKR-ND
Single FETs, MOSFETs 3141-G700P06D3DKR-ND
P-60V,-18A,RD(MAX)<7 0M@-10V,VTH-

P-60V,-18A,RD(MAX)<70M@-10V,VTH-

Buy Now Datasheet
Single FETs, MOSFETs - 3141-G700P06D3TR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
3141-G700P06D3TR-ND
Single FETs, MOSFETs 3141-G700P06D3TR-ND
P-60V,-18A,RD(MAX)<7 0M@-10V,VTH-

P-60V,-18A,RD(MAX)<70M@-10V,VTH-

Buy Now Datasheet
Single FETs, MOSFETs - 3141-G700P06D3CT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
3141-G700P06D3CT-ND
Single FETs, MOSFETs 3141-G700P06D3CT-ND
P-60V,-18A,RD(MAX)<7 0M@-10V,VTH-

P-60V,-18A,RD(MAX)<70M@-10V,VTH-

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - G700P06D3 -  - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - G700P06D3
TRANSISTORS - Transistors - FETs, MOSFETs - RF - G700P06D3
N/P Channel: P-CH Voltage(VDS): -60V Current(ID): -18A RDS(on): RD(max)<70mΩ@-10V VTH: VTH-1.0V~-2.5V Package: DFN3*3-8L

N/P Channel: P-CH
Voltage(VDS): -60V
Current(ID): -18A
RDS(on): RD(max)<70mΩ@-10V
VTH: VTH-1.0V~-2.5V
Package: DFN3*3-8L

Buy Now Datasheet
Singapore, Singapore
60V -18A -10V MOSFET Transistor
278-G700P06D3
60V -18A -10V MOSFET Transistor 278-G700P06D3
P-60V,-18A,RD(MAX)<7 0M@-10V,VTH- Product overview: G700P06D3 from Goford Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, -18A, -10V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, -18A, -10V, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-G700P06D3 can be used for catalog matching and distributor lookup.

P-60V,-18A,RD(MAX)<70M@-10V,VTH- Product overview: G700P06D3 from Goford Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, -18A, -10V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, -18A, -10V, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-G700P06D3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single FETs, MOSFETs - G700P06D3 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
G700P06D3
Single FETs, MOSFETs G700P06D3
P-60V,-18A,RD(MAX)<7 0M@-10V,VTH-

P-60V,-18A,RD(MAX)<70M@-10V,VTH-

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global)
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 3141-G700P06D3DKR-ND 278-G700P06D3 G700P06D3
Product Name Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - G700P06D3 60V -18A -10V MOSFET Transistor Single FETs, MOSFETs
Polarity P-Channel P-Channel; P-Channel
Package Type 8-PowerVDFN SOT3 Tape & Reel (TR) 8-PowerVDFN
PD 32000 milliwatts 32000 milliwatts
TJ -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data

Similar Products

N-channel TrenchMOS standard level FET - BUK7Y12-55B,115 - Nexperia B.V.
Specs
Package Type SOT669 SOT669
Transistor Grade / Operating Range Automotive
View Details
6 suppliers
Advanced Linear Devices, Inc.
View Details
CSD18503KCS 40V N-Channel NexFET? Power MOSFET... . - CSD18503KCS - Texas Instruments
Specs
Polarity N-Channel
V(BR)DSS 40 volts
rDS(on) 0.0068 ohms
View Details
7 suppliers