P60V,RD(MAX)<96M@-10
P60V,RD(MAX)<96M@-10
P60V,RD(MAX)<96M@-10
N/P Channel: P-CH
Voltage(VDS): -60V
Current(ID): -6A
RDS(on): RD(max)<96mΩ@-10V
VTH: VTH-1.0V~-3.0V
Package: SOP-8
P60V,RD(MAX)<96M@-10
P60V,RD(MAX)<96M@-10
P60V,RD(MAX)<96M@-10
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Acme Chip Technology Co., Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 3141-G6P06CT-ND | 278-G6P06 | G6P06 | G6P06 | |
| Product Name | Single FETs, MOSFETs | TRANSISTORS - Transistors - FETs, MOSFETs - RF - G6P06 | -10V MOSFET Transistor | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | Single FETs, MOSFETs |
| Polarity | P-Channel | P-Channel; P-Channel | |||
| Package Type | "8-SOIC (0.154"", 3.90mm Width)" | SOT3 | Tape & Reel (TR) | 8-SOIC (0.154, 3.90mm Width) | 8-SOIC (0.154", 3.90mm Width) |
| PD | 4100 milliwatts | 4100 milliwatts | |||
| TJ | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) |