N-Channel 20V 6A (Tc) 1.8W (Tc) Surface Mount SOT-23-3
N-Channel 20V 6A (Tc) 1.8W (Tc) Surface Mount SOT-23-3
MOSFET N-CH 20V 6A SOT-23-3L
N/P Channel: N-CH
Voltage(VDS): 20V
Current(ID): 6A
RDS(on): RD(max)<11.3mΩ@4.5V
VTH: VTH0.5V~0.9V
Package: SOT-23-3
MOSFET N-CH 20V 6A SOT-23-3L Product overview: G6N02L from Goford Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 6A, SOT-23. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 6A, SOT-23, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-G6N02L can be used for catalog matching and distributor lookup.
MOSFET N-CH 20V 6A SOT-23-3L
20V 6A 1.8W 10mΩ@4.5V,3A 0.7V@250uA 110pF@10V N Channel 1140pF@10V 12.5nC@10V -55℃~+150℃@(Tj) SOT-23-3L MOSFETs ROHS
20V 6A 1.8W 10mΩ@4.5V,3A 900mV@250uA N Channel SOT-23-3L MOSFETs ROHS
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Utmel Electronic Limited | LCSC Electronics Technology (HK) Limited | |
|---|---|---|---|---|---|---|
| Product Category | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 3141-G6N02LTR-ND | 278-G6N02L | G6N02L | 16258-G6N02L | G6N02L | |
| Product Name | Single FETs, MOSFETs | TRANSISTORS - Transistors - FETs, MOSFETs - RF - G6N02L | 20V 6A SOT-23 MOSFET Transistor | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | 20V 6A 1.8W 10mΩ@4.5V,3A 0.7V@250uA 110pF@10V N Channel 1140pF@10V 12.5nC@10V -55℃~+150℃@(Tj) SOT-23-3L MOSFETs ROHS | Triode/MOS Tube/Transistor >> MOSFETs |
| Polarity | N-Channel | N-Channel | ||||
| Package Type | SOT23; TO-236-3, SC-59, SOT-23-3 | SOT3; SOT23 | Tape & Reel (TR) | SOT23; TO-236-3, SC-59, SOT-23-3 | SOT23 | |
| PD | 1800 milliwatts | 1800 milliwatts | ||||
| TJ | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) |