Goford Semiconductor Co., Ltd. 60V -10V 2.0V MOSFET Transistor G65P06T

Description
P-60V,RD(MAX)<18M@-1 0V,VTH-2.0V~ Product overview: G65P06T from Goford Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, -10V, 2.0V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, -10V, 2.0V, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-G65P06T can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
P-60V,RD(MAX)<18M@-1 0V,VTH-2.0V~ Product overview: G65P06T from Goford Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, -10V, 2.0V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, -10V, 2.0V, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-G65P06T can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
60V -10V 2.0V MOSFET Transistor
278-G65P06T
60V -10V 2.0V MOSFET Transistor 278-G65P06T
P-60V,RD(MAX)<18M@-1 0V,VTH-2.0V~ Product overview: G65P06T from Goford Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, -10V, 2.0V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, -10V, 2.0V, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-G65P06T can be used for catalog matching and distributor lookup.

P-60V,RD(MAX)<18M@-10V,VTH-2.0V~ Product overview: G65P06T from Goford Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, -10V, 2.0V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, -10V, 2.0V, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-G65P06T can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single FETs, MOSFETs - 3141-G65P06T-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
3141-G65P06T-ND
Single FETs, MOSFETs 3141-G65P06T-ND
P-60V,RD(MAX)<18M@-1 0V,VTH-2.0V~

P-60V,RD(MAX)<18M@-10V,VTH-2.0V~

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - G65P06T -  - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - G65P06T
TRANSISTORS - Transistors - FETs, MOSFETs - RF - G65P06T
N/P Channel: P-CH Voltage(VDS): -60V Current(ID): -65A RDS(on): RD(max)<18mΩ@-10V VTH: VTH-2.0V~-3.5V Package: TO-220

N/P Channel: P-CH
Voltage(VDS): -60V
Current(ID): -65A
RDS(on): RD(max)<18mΩ@-10V
VTH: VTH-2.0V~-3.5V
Package: TO-220

Buy Now Datasheet
Single FETs, MOSFETs - G65P06T - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
G65P06T
Single FETs, MOSFETs G65P06T
P-60V,RD(MAX)<18M@-1 0V,VTH-2.0V~

P-60V,RD(MAX)<18M@-10V,VTH-2.0V~

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics ODG (Origin Data Global)
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 278-G65P06T 3141-G65P06T-ND G65P06T
Product Name 60V -10V 2.0V MOSFET Transistor Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - G65P06T Single FETs, MOSFETs
PD 130000 milliwatts 130000 milliwatts
TJ -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Package Type Tube TO-220; TO-220-3 TO-220; SOT3 TO-220; TO-220-3
Packing Method Tube
Unlock Full Specs
to access all available technical data

Similar Products

MOSFETs - 2060071 - RS Components, Ltd.
RS Components, Ltd.
Specs
Polarity N-Channel
Transistor Technology / Material Si
MOSFET Operating Mode Enhancement
View Details
Power - MOSFET (Si/SiC) - Silicon Carbide CoolSiC™ MOSFET - Silicon Carbide MOSFET Discretes - AIMBG75R090M1H - AIMBG75R090M1H - Infineon Technologies AG
Specs
Polarity N-Channel; N
Transistor Technology / Material Silicon carbide
TJ -55 to 175 C (-67 to 347 F)
View Details
60 V, P-channel Trench MOSFET - BUK6M61-60PX - Nexperia B.V.
Specs
MOSFET Operating Mode Enhancement
V(BR)DSS -60 volts
IDSS -27000 milliamps
View Details
CSD18504Q5A 40V, N-Channel NexFET? Power MOSFET - CSD18504Q5A - Texas Instruments
Specs
Polarity N-Channel
V(BR)DSS 40 volts
rDS(on) 0.0098 ohms
View Details
11 suppliers