N/P Channel: P-CH
Voltage(VDS): -60V
Current(ID): -60A
RDS(on): RD(max)<18mΩ@-10V
VTH: VTH-2.0V~-3.5V
Package: DFN8L-5*6
P-Channel 60V 60A (Tc) 130W (Tc) Surface Mount 8-DFN (4.9x5.75)
P-Channel 60V 60A (Tc) 130W (Tc) Surface Mount 8-DFN (4.9x5.75)
P60V,RD(MAX)<18M@-10
P60V,RD(MAX)<18M@-10
60V 65A 130W 13.5mΩ 3.5V@250uA P Channel DFN-8L(5x6) MOSFETs ROHS
P60V,RD(MAX)<18M@-10
P60V,RD(MAX)<18M@-10
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | LCSC Electronics Technology (HK) Limited | Acme Chip Technology Co., Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 3141-G65P06D5CT-ND | 278-G65P06D5 | G65P06D5 | G65P06D5 | G65P06D5 | |
| Product Name | TRANSISTORS - Transistors - FETs, MOSFETs - RF - G65P06D5 | Single FETs, MOSFETs | -10V 2V -3V MOSFET Transistor | Triode/MOS Tube/Transistor >> MOSFETs | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | Single FETs, MOSFETs |
| Package Type | SOT3 | 8-PowerTDFN | Tape & Reel (TR) | 8-PowerTDFN | 8-PowerTDFN | |
| Polarity | P-Channel | P-Channel | P-Channel; P-Channel | |||
| PD | 104000 milliwatts | 130000 milliwatts | 104000 milliwatts | |||
| TJ | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | |||
| Packing Method | Tape & Reel (TR) | Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR |