Goford Semiconductor Co., Ltd. Single FETs, MOSFETs G630J

Description
N200V, 9A,RD<0.28@10V,VTH1. 0V~3.
Request a Quote Datasheet
Description
N200V, 9A,RD<0.28@10V,VTH1. 0V~3.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - 3141-G630J-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
3141-G630J-ND
Single FETs, MOSFETs 3141-G630J-ND
N200V, 9A,RD<0.28@10V,VTH1. 0V~3.

N200V, 9A,RD<0.28@10V,VTH1.0V~3.

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - G630J -  - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - G630J
TRANSISTORS - Transistors - FETs, MOSFETs - RF - G630J
N/P Channel: N-CH Voltage(VDS): 200V Current(ID): 11A RDS(on): RD(max)<0.28Ω@10V VTH: VTH1.0V~3.0V Package: TO-251

N/P Channel: N-CH
Voltage(VDS): 200V
Current(ID): 11A
RDS(on): RD(max)<0.28Ω@10V
VTH: VTH1.0V~3.0V
Package: TO-251

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number 3141-G630J-ND
Product Name Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - G630J
Polarity N-Channel
Unlock Full Specs
to access all available technical data

Similar Products

Advanced Linear Devices, Inc.
View Details
Single FETs, MOSFETs - 568-5717-5-ND - DigiKey
Specs
Polarity N-Channel
Package Type TO-220; TO-220-3
Transistor Grade / Operating Range Automotive
View Details
2 suppliers
150V 27A MOSFET Transistor - 278-AUIRF6218STRL - ERSAELECTRONICS PTE. LTD.
Specs
MOSFET Operating Mode Enhancement
V(BR)DSS 150 volts
PD 250000 milliwatts
View Details
5 suppliers