Goford Semiconductor Co., Ltd. Single FETs, MOSFETs G58N06K

Description
N60V,58A,RD<13M@10V, VTH1.0V~2.5V
Request a Quote Datasheet
Description
N60V,58A,RD<13M@10V, VTH1.0V~2.5V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - 3141-G58N06KDKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
3141-G58N06KDKR-ND
Single FETs, MOSFETs 3141-G58N06KDKR-ND
N60V,58A,RD<13M@10V, VTH1.0V~2.5V

N60V,58A,RD<13M@10V,VTH1.0V~2.5V

Buy Now Datasheet
Single FETs, MOSFETs - 3141-G58N06KCT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
3141-G58N06KCT-ND
Single FETs, MOSFETs 3141-G58N06KCT-ND
N60V,58A,RD<13M@10V, VTH1.0V~2.5V

N60V,58A,RD<13M@10V,VTH1.0V~2.5V

Buy Now Datasheet
Single FETs, MOSFETs - 3141-G58N06KTR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
3141-G58N06KTR-ND
Single FETs, MOSFETs 3141-G58N06KTR-ND
N60V,58A,RD<13M@10V, VTH1.0V~2.5V

N60V,58A,RD<13M@10V,VTH1.0V~2.5V

Buy Now Datasheet
Singapore, Singapore
60V 58A TO-252 MOSFET Transistor
278-G58N06K
60V 58A TO-252 MOSFET Transistor 278-G58N06K
MOSFET N-CH 60V 58A TO-252 Product overview: G58N06K from Goford Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 58A, TO-252. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 58A, TO-252, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-G58N06K can be used for catalog matching and distributor lookup.

MOSFET N-CH 60V 58A TO-252 Product overview: G58N06K from Goford Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 58A, TO-252. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 58A, TO-252, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-G58N06K can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - G58N06K -  - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - G58N06K
TRANSISTORS - Transistors - FETs, MOSFETs - RF - G58N06K
N/P Channel: N-CH Voltage(VDS): 60V Current(ID): 58A RDS(on): RD(max)<13mΩ@10V VTH: VTH1.0V~2.5V Package: TO-252

N/P Channel: N-CH
Voltage(VDS): 60V
Current(ID): 58A
RDS(on): RD(max)<13mΩ@10V
VTH: VTH1.0V~2.5V
Package: TO-252

Buy Now Datasheet
Single FETs, MOSFETs - G58N06K - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
G58N06K
Single FETs, MOSFETs G58N06K
N60V,58A,RD<13M@10V, VTH1.0V~2.5V

N60V,58A,RD<13M@10V,VTH1.0V~2.5V

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics ODG (Origin Data Global)
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 3141-G58N06KDKR-ND 278-G58N06K G58N06K
Product Name Single FETs, MOSFETs 60V 58A TO-252 MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - G58N06K Single FETs, MOSFETs
Polarity N-Channel N-Channel; N-Channel
Package Type TO-252 (DPAK); TO-252-3, DPAK (2 Leads + Tab), SC-63 Tape & Reel (TR) SOT3; TO-252 (DPAK) TO-252 (DPAK); TO-252-3, DPak (2 Leads + Tab), SC-63
PD 71000 milliwatts 71000 milliwatts
TJ -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data