Goford Semiconductor Co., Ltd. TRANSISTORS - Transistors - FETs, MOSFETs - RF - G50N03J G50N03J

Description
N/P Channel: N-CH Voltage(VDS): 30V Current(ID): 65A RDS(on): RD(max)<7mΩ@10V VTH: VTH1V~2.5V Package: TO-251
Request a Quote Datasheet
Description
N/P Channel: N-CH Voltage(VDS): 30V Current(ID): 65A RDS(on): RD(max)<7mΩ@10V VTH: VTH1V~2.5V Package: TO-251
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - G50N03J -  - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - G50N03J
TRANSISTORS - Transistors - FETs, MOSFETs - RF - G50N03J
N/P Channel: N-CH Voltage(VDS): 30V Current(ID): 65A RDS(on): RD(max)<7mΩ@10V VTH: VTH1V~2.5V Package: TO-251

N/P Channel: N-CH
Voltage(VDS): 30V
Current(ID): 65A
RDS(on): RD(max)<7mΩ@10V
VTH: VTH1V~2.5V
Package: TO-251

Buy Now Datasheet
Single FETs, MOSFETs - 3141-G50N03J-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
3141-G50N03J-ND
Single FETs, MOSFETs 3141-G50N03J-ND
N30V,RD(MAX)<7M@10V, RD(MAX)<12M@

N30V,RD(MAX)<7M@10V,RD(MAX)<12M@

Buy Now Datasheet
Singapore, Singapore
30V 65A MOSFET Transistor
278-G50N03J
30V 65A MOSFET Transistor 278-G50N03J
MOSFET N-CH 30V 65A TO-251 Product overview: G50N03J from Goford Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 65A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 65A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-G50N03J can be used for catalog matching and distributor lookup.

MOSFET N-CH 30V 65A TO-251 Product overview: G50N03J from Goford Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 65A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 65A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-G50N03J can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single FETs, MOSFETs - G50N03J - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
G50N03J
Single FETs, MOSFETs G50N03J
N30V,RD(MAX)<7M@10V, RD(MAX)<12M@

N30V,RD(MAX)<7M@10V,RD(MAX)<12M@

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global)
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 3141-G50N03J-ND 278-G50N03J G50N03J
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - G50N03J Single FETs, MOSFETs 30V 65A MOSFET Transistor Single FETs, MOSFETs
Package Type SOT3 TO-251-3 Stub Leads, IPAK Tube TO-251-3 Stub Leads, IPak
Polarity N-Channel N-Channel; N-Channel
PD 48000 milliwatts 48000 milliwatts
TJ -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data