Goford Semiconductor Co., Ltd. TRANSISTORS - Transistors - FETs, MOSFETs - RF - G50N03D5 G50N03D5

Description
N/P Channel: N-CH Voltage(VDS): 30V Current(ID): 50A RDS(on): RD(max)<4.5mΩ@10V VTH: VTH1.1V~2.4V Package: DFN5X6-8L
Request a Quote Datasheet
Description
N/P Channel: N-CH Voltage(VDS): 30V Current(ID): 50A RDS(on): RD(max)<4.5mΩ@10V VTH: VTH1.1V~2.4V Package: DFN5X6-8L
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - G50N03D5 -  - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - G50N03D5
TRANSISTORS - Transistors - FETs, MOSFETs - RF - G50N03D5
N/P Channel: N-CH Voltage(VDS): 30V Current(ID): 50A RDS(on): RD(max)<4.5mΩ@10V VTH: VTH1.1V~2.4V Package: DFN5X6-8L

N/P Channel: N-CH
Voltage(VDS): 30V
Current(ID): 50A
RDS(on): RD(max)<4.5mΩ@10V
VTH: VTH1.1V~2.4V
Package: DFN5X6-8L

Buy Now Datasheet
Singapore, Singapore
30V 50A MOSFET Transistor
278-G50N03D5
30V 50A MOSFET Transistor 278-G50N03D5
MOSFET N-CH 30V 50A DFN5*6-8L Product overview: G50N03D5 from Goford Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 50A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 50A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-G50N03D5 can be used for catalog matching and distributor lookup.

MOSFET N-CH 30V 50A DFN5*6-8L Product overview: G50N03D5 from Goford Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 50A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 50A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-G50N03D5 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single FETs, MOSFETs - 3141-G50N03D5DKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
3141-G50N03D5DKR-ND
Single FETs, MOSFETs 3141-G50N03D5DKR-ND
N30V,RD(MAX)<4.5M@10 V,RD(MAX)<8M

N30V,RD(MAX)<4.5M@10V,RD(MAX)<8M

Buy Now Datasheet
Single FETs, MOSFETs - 3141-G50N03D5CT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
3141-G50N03D5CT-ND
Single FETs, MOSFETs 3141-G50N03D5CT-ND
N30V,RD(MAX)<4.5M@10 V,RD(MAX)<8M

N30V,RD(MAX)<4.5M@10V,RD(MAX)<8M

Buy Now Datasheet
Single FETs, MOSFETs - 3141-G50N03D5TR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
3141-G50N03D5TR-ND
Single FETs, MOSFETs 3141-G50N03D5TR-ND
N30V,RD(MAX)<4.5M@10 V,RD(MAX)<8M

N30V,RD(MAX)<4.5M@10V,RD(MAX)<8M

Buy Now Datasheet
Single FETs, MOSFETs - G50N03D5 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
G50N03D5
Single FETs, MOSFETs G50N03D5
N30V,RD(MAX)<4.5M@10 V,RD(MAX)<8M

N30V,RD(MAX)<4.5M@10V,RD(MAX)<8M

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey ODG (Origin Data Global)
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number 278-G50N03D5 3141-G50N03D5DKR-ND G50N03D5
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - G50N03D5 30V 50A MOSFET Transistor Single FETs, MOSFETs Single FETs, MOSFETs
Package Type SOT3 Tape & Reel (TR) 8-PowerTDFN 8-PowerTDFN
PD 20000 milliwatts 20000 milliwatts
TJ -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Packing Method Tape & Reel (TR)
Unlock Full Specs
to access all available technical data