Goford Semiconductor Co., Ltd. 30V 5A MOSFET Transistor G4953S

Description
MOSFET 2P-CH 30V 5A 8SOP Product overview: G4953S from Goford Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 5A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 5A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-G4953S can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
MOSFET 2P-CH 30V 5A 8SOP Product overview: G4953S from Goford Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 5A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 5A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-G4953S can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
30V 5A MOSFET Transistor
289-G4953S
30V 5A MOSFET Transistor 289-G4953S
MOSFET 2P-CH 30V 5A 8SOP Product overview: G4953S from Goford Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 5A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 5A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-G4953S can be used for catalog matching and distributor lookup.

MOSFET 2P-CH 30V 5A 8SOP Product overview: G4953S from Goford Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 5A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 5A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-G4953S can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
FET, MOSFET Arrays - 3141-G4953SCT-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
3141-G4953SCT-ND
FET, MOSFET Arrays 3141-G4953SCT-ND
MOSFET 2P-CH 30V 5A 8SOP

MOSFET 2P-CH 30V 5A 8SOP

Buy Now Datasheet
FET, MOSFET Arrays - 3141-G4953STR-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
3141-G4953STR-ND
FET, MOSFET Arrays 3141-G4953STR-ND
MOSFET 2P-CH 30V 5A 8SOP

MOSFET 2P-CH 30V 5A 8SOP

Buy Now Datasheet
FET, MOSFET Arrays - 3141-G4953SDKR-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
3141-G4953SDKR-ND
FET, MOSFET Arrays 3141-G4953SDKR-ND
MOSFET 2P-CH 30V 5A 8SOP

MOSFET 2P-CH 30V 5A 8SOP

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - G4953S -  - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - G4953S
TRANSISTORS - Transistors - FETs, MOSFETs - RF - G4953S
N/P Channel: P+P CH Voltage(VDS): -30V Current(ID): -5A RDS(on): RD(max)<60mΩ@-10V VTH: VTH-1.0V~-3.0V Package: SOP-8

N/P Channel: P+P CH
Voltage(VDS): -30V
Current(ID): -5A
RDS(on): RD(max)<60mΩ@-10V
VTH: VTH-1.0V~-3.0V
Package: SOP-8

Buy Now Datasheet
FET, MOSFET Arrays - G4953S - ODG (Origin Data Global)
Shenzhen, China
FET, MOSFET Arrays
G4953S
FET, MOSFET Arrays G4953S
MOSFET 2P-CH 30V 5A 8SOP

MOSFET 2P-CH 30V 5A 8SOP

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics ODG (Origin Data Global)
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 289-G4953S 3141-G4953SCT-ND G4953S
Product Name 30V 5A MOSFET Transistor FET, MOSFET Arrays TRANSISTORS - Transistors - FETs, MOSFETs - RF - G4953S FET, MOSFET Arrays
TJ -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Package Type Tape & Reel (TR) "8-SOIC (0.154"", 3.90mm Width)" SOT3 8-SOIC (0.154", 3.90mm Width)
Packing Method Tape & Reel (TR)
Polarity P-Channel; 2 P-Channel (Dual)
Unlock Full Specs
to access all available technical data

Similar Products

QUAD/DUAL N-CHANNEL ENHANCEMENT MODE EPAD® PRECISION MATCHED PAIR MOSFET ARRAY - ALD110914SAL - Advanced Linear Devices, Inc.
Specs
Polarity N-Channel
MOSFET Operating Mode Enhancement; Precision Enhancement Mode
V(BR)DSS 10 volts
View Details
3 suppliers
CSD19502Q5B N-Channel, 3.4mOhm, 80V, SON5x6 NexFET&#153; Power MOSFET, CSD19502Q5B - CSD19502Q5B - Texas Instruments
Specs
Polarity N-Channel
V(BR)DSS 80 volts
IDSS 200000 milliamps
View Details
8 suppliers