Mosfet Array N and P-Channel Complementary 40V 8A (Tc), 7A (Tc) 2W (Tc), 2.8W (Tc) Surface Mount 8-SOP
Mosfet Array N and P-Channel Complementary 40V 8A (Tc), 7A (Tc) 2W (Tc), 2.8W (Tc) Surface Mount 8-SOP
MOSFET N/P-CH 40V 8A 8SOP
MOSFET N/P-CH 40V 8A/7A 8SOP Product overview: G4616 from Goford Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 8A, 7A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 40V, 8A, 7A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-G4616 can be used for catalog matching and distributor lookup.
N/P Channel: N+P CH
Voltage(VDS): 40V/-40V
Current(ID): 8A/-7A
RDS(on): RD(max)<20mΩ@10V
VTH: VTH1.0V~2.5V
Package: SOP-8
MOSFET N/P-CH 40V 8A/7A 8SOP
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 3141-G4616TR-ND | 289-G4616 | G4616 | |
| Product Name | FET, MOSFET Arrays | 40V 8A 7A MOSFET Transistor | TRANSISTORS - Transistors - FETs, MOSFETs - RF - G4616 | FET, MOSFET Arrays |
| Package Type | "8-SOIC (0.154"", 3.90mm Width)" | Tape & Reel (TR) | SOT3 | 8-SOP |
| TJ | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | ||
| Packing Method | Tape & Reel (TR) | |||
| Polarity | P-Channel; N and P-Channel Complementary |