N/P Channel: P-CH
Voltage(VDS): -20V
Current(ID): -45A
RDS(on): RD(max)<9.5mΩ@-4.5V
VTH: VTH-0.4V~-1V
Package: DFN3*3-8L
P20V,RD(MAX)<9.5M@-4
P20V,RD(MAX)<9.5M@-4
P20V,RD(MAX)<9.5M@-4
MOSFET P-CH 20V 45A DFN3*3-8L Product overview: G45P02D3 from Goford Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 45A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 45A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-G45P02D3 can be used for catalog matching and distributor lookup.
P20V,RD(MAX)<9.5M@-4
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 3141-G45P02D3TR-ND | 278-G45P02D3 | G45P02D3 | |
| Product Name | TRANSISTORS - Transistors - FETs, MOSFETs - RF - G45P02D3 | Single FETs, MOSFETs | 20V 45A MOSFET Transistor | Single FETs, MOSFETs |
| Package Type | SOT3 | 8-PowerVDFN | Tape & Reel (TR) | 8-PowerVDFN |
| Polarity | P-Channel | P-Channel; P-Channel | ||
| PD | 29000 milliwatts | 29000 milliwatts | ||
| TJ | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) |