N/P Channel: P-CH
Voltage(VDS): -40V
Current(ID): -11A
RDS(on): RD(max)<50mΩ@-10V
VTH: VTH-1.0V~-2.5V
Package: TO-252
MOSFET, P-CH,-40V,-11A,RD(MA
MOSFET, P-CH,-40V,-11A,RD(MA
MOSFET, P-CH,-40V,-11A,RD(MA
MOSFET, P-CH,-40V,-11A,RD(MA
MOSFET, P-CH,-40V,-11A,RD(MA
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 278-G450P04K | 3141-G450P04KCT-ND | G450P04K | |
| Product Name | TRANSISTORS - Transistors - FETs, MOSFETs - RF - G450P04K | -40V -11A MOSFET Transistor | Single FETs, MOSFETs | Single FETs, MOSFETs |
| Package Type | SOT3; TO-252 (DPAK) | Tape & Reel (TR) | TO-252 (DPAK); TO-252-3, DPAK (2 Leads + Tab), SC-63 | TO-252 (DPAK); TO-252-3, DPak (2 Leads + Tab), SC-63 |
| PD | 48000 milliwatts | 48000 milliwatts | ||
| TJ | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | ||
| Packing Method | Tape & Reel (TR) |