Goford Semiconductor Co., Ltd. 100V 35A MOSFET Transistor G450N10D52

Description
MOSFET 100V 35A 8DFN Product overview: G450N10D52 from Goford Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 35A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100V, 35A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-G450N10D52 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
MOSFET 100V 35A 8DFN Product overview: G450N10D52 from Goford Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 35A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100V, 35A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-G450N10D52 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
100V 35A MOSFET Transistor
289-G450N10D52
100V 35A MOSFET Transistor 289-G450N10D52
MOSFET 100V 35A 8DFN Product overview: G450N10D52 from Goford Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 35A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100V, 35A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-G450N10D52 can be used for catalog matching and distributor lookup.

MOSFET 100V 35A 8DFN Product overview: G450N10D52 from Goford Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 35A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100V, 35A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-G450N10D52 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
FET, MOSFET Arrays - 3141-G450N10D52CT-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
3141-G450N10D52CT-ND
FET, MOSFET Arrays 3141-G450N10D52CT-ND
MOSFET 100V 35A 8DFN

MOSFET 100V 35A 8DFN

Buy Now Datasheet
FET, MOSFET Arrays - 3141-G450N10D52TR-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
3141-G450N10D52TR-ND
FET, MOSFET Arrays 3141-G450N10D52TR-ND
MOSFET 100V 35A 8DFN

MOSFET 100V 35A 8DFN

Buy Now Datasheet
FET, MOSFET Arrays - 3141-G450N10D52DKR-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
3141-G450N10D52DKR-ND
FET, MOSFET Arrays 3141-G450N10D52DKR-ND
MOSFET 100V 35A 8DFN

MOSFET 100V 35A 8DFN

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - G450N10D52 -  - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - G450N10D52
TRANSISTORS - Transistors - FETs, MOSFETs - RF - G450N10D52
N/P Channel: N-CH Voltage(VDS): 100V Current(ID): 35A RDS(on): RD(max)<45mΩ@10V VTH: VTH1.5V~2.5V Package: DFN5X6-8L DUAL

N/P Channel: N-CH
Voltage(VDS): 100V
Current(ID): 35A
RDS(on): RD(max)<45mΩ@10V
VTH: VTH1.5V~2.5V
Package: DFN5X6-8L DUAL

Buy Now Datasheet
FET, MOSFET Arrays - G450N10D52 - ODG (Origin Data Global)
Shenzhen, China
FET, MOSFET Arrays
G450N10D52
FET, MOSFET Arrays G450N10D52
N100V, 35A,RD<45M@10V,VTH1. 5V~2.

N100V, 35A,RD<45M@10V,VTH1.5V~2.

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics ODG (Origin Data Global)
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 289-G450N10D52 3141-G450N10D52CT-ND G450N10D52
Product Name 100V 35A MOSFET Transistor FET, MOSFET Arrays TRANSISTORS - Transistors - FETs, MOSFETs - RF - G450N10D52 FET, MOSFET Arrays
TJ -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data