P-60V,-32A,RD(MAX)<4
N/P Channel: P-CH
Voltage(VDS): -60V
Current(ID): -32A
RDS(on): RD(max)<40mΩ@-10V
VTH: VTH-2V~-3V
Package: TO-220
MOSFET P-CH 60V 32A TO-220 Product overview: G400P06T from Goford Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 32A, TO-220. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 32A, TO-220, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-G400P06T can be used for catalog matching and distributor lookup.
P-60V,-32A,RD(MAX)<4
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 3141-G400P06T-ND | 278-G400P06T | G400P06T | |
| Product Name | Single FETs, MOSFETs | TRANSISTORS - Transistors - FETs, MOSFETs - RF - G400P06T | 60V 32A TO-220 MOSFET Transistor | Single FETs, MOSFETs |
| Polarity | P-Channel | P-Channel; P-Channel | ||
| Package Type | TO-220; TO-220-3 | TO-220; SOT3 | Tube | TO-220; TO-220-3 |
| PD | 110000 milliwatts | 110000 milliwatts | ||
| TJ | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) |