N/P Channel: P-CH
Voltage(VDS): -60V
Current(ID): -6A
RDS(on): RD(max)<40mΩ@-10V
VTH: VTH-2.0V~-3.0V
Package: SOP-8
MOSFET, P-CH, 60V,6A,SOP-8
MOSFET, P-CH, 60V,6A,SOP-8
MOSFET, P-CH, 60V,6A,SOP-8
MOSFET P-CH 60V 6A SOP-8 Product overview: G400P06S from Goford Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 6A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 6A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-G400P06S can be used for catalog matching and distributor lookup.
MOSFET, P-CH, 60V,6A,SOP-8
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 3141-G400P06STR-ND | 278-G400P06S | G400P06S | |
| Product Name | TRANSISTORS - Transistors - FETs, MOSFETs - RF - G400P06S | Single FETs, MOSFETs | 60V 6A MOSFET Transistor | Single FETs, MOSFETs |
| Package Type | SOT3 | "8-SOIC (0.154"", 3.90mm Width)" | Tape & Reel (TR) | 8-SOIC (0.154", 3.90mm Width) |
| Polarity | P-Channel | P-Channel; P-Channel | ||
| PD | 1700 milliwatts | 1700 milliwatts | ||
| TJ | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) |