Goford Semiconductor Co., Ltd. Single FETs, MOSFETs G36N03K

Description
N30V,36A,RD<8.5M@10V ,VTH1.0V~2.2
Request a Quote Datasheet
Description
N30V,36A,RD<8.5M@10V ,VTH1.0V~2.2
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - 3141-G36N03KDKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
3141-G36N03KDKR-ND
Single FETs, MOSFETs 3141-G36N03KDKR-ND
N30V,36A,RD<8.5M@10V ,VTH1.0V~2.2

N30V,36A,RD<8.5M@10V,VTH1.0V~2.2

Buy Now Datasheet
Single FETs, MOSFETs - 3141-G36N03KTR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
3141-G36N03KTR-ND
Single FETs, MOSFETs 3141-G36N03KTR-ND
N30V,36A,RD<8.5M@10V ,VTH1.0V~2.2

N30V,36A,RD<8.5M@10V,VTH1.0V~2.2

Buy Now Datasheet
Single FETs, MOSFETs - 3141-G36N03KCT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
3141-G36N03KCT-ND
Single FETs, MOSFETs 3141-G36N03KCT-ND
N30V,36A,RD<8.5M@10V ,VTH1.0V~2.2

N30V,36A,RD<8.5M@10V,VTH1.0V~2.2

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - G36N03K -  - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - G36N03K
TRANSISTORS - Transistors - FETs, MOSFETs - RF - G36N03K
N/P Channel: N-CH Voltage(VDS): 30V Current(ID): 36A RDS(on): RD(max)<8.5mΩ@10V VTH: VTH1.0V~2.2V Package: TO-252

N/P Channel: N-CH
Voltage(VDS): 30V
Current(ID): 36A
RDS(on): RD(max)<8.5mΩ@10V
VTH: VTH1.0V~2.2V
Package: TO-252

Buy Now Datasheet
Singapore, Singapore
30V 36A TO-252 MOSFET Transistor
278-G36N03K
30V 36A TO-252 MOSFET Transistor 278-G36N03K
MOSFET N-CH 30V 36A TO-252 Product overview: G36N03K from Goford Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 36A, TO-252. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 36A, TO-252, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-G36N03K can be used for catalog matching and distributor lookup.

MOSFET N-CH 30V 36A TO-252 Product overview: G36N03K from Goford Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 36A, TO-252. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 36A, TO-252, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-G36N03K can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single FETs, MOSFETs - G36N03K - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
G36N03K
Single FETs, MOSFETs G36N03K
N30V,36A,RD<8.5M@10V ,VTH1.0V~2.2

N30V,36A,RD<8.5M@10V,VTH1.0V~2.2

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global)
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 3141-G36N03KDKR-ND 278-G36N03K G36N03K
Product Name Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - G36N03K 30V 36A TO-252 MOSFET Transistor Single FETs, MOSFETs
Polarity N-Channel N-Channel; N-Channel
Package Type TO-252 (DPAK); TO-252-3, DPAK (2 Leads + Tab), SC-63 SOT3; TO-252 (DPAK) Tape & Reel (TR) TO-252 (DPAK); TO-252-3, DPak (2 Leads + Tab), SC-63
PD 31000 milliwatts 31000 milliwatts
TJ -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data

Similar Products

MOSFETs - 1827104P - RS Components, Ltd.
RS Components, Ltd.
Specs
Package Type SOT23; SOT-23
View Details
60 V, N-channel Trench MOSFET - 2N7002AKW-QX - Nexperia B.V.
Specs
MOSFET Operating Mode Enhancement
V(BR)DSS 60 volts
IDSS 220000 milliamps
View Details
2 suppliers
 - LM5111-1MY/NOPB - Rochester Electronics
Specs
Package Type HVSSOP8
Packing Method Tape Reel; Tape & Reel
View Details
2 suppliers