N/P Channel: P-CH
Voltage(VDS): -40V
Current(ID): -35A
RDS(on): RD(max)<14mΩ@-10V
VTH: VTH-1.2V~-2.3V
Package: DFN5X6-8L
MOSFET P-CH 40V 35A DFN5*6-8L Product overview: G35P04D5 from Goford Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 35A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 40V, 35A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-G35P04D5 can be used for catalog matching and distributor lookup.
P-40V,-35A,RD(MAX)<2
P-40V,-35A,RD(MAX)<2
P-40V,-35A,RD(MAX)<2
MOSFET P-CH 40V 35A DFN5*6-8L
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 278-G35P04D5 | 3141-G35P04D5TR-ND | G35P04D5 | |
| Product Name | TRANSISTORS - Transistors - FETs, MOSFETs - RF - G35P04D5 | 40V 35A MOSFET Transistor | Single FETs, MOSFETs | Single FETs, MOSFETs |
| Package Type | SOT3 | Tape & Reel (TR) | 8-PowerTDFN | 8-PowerTDFN |
| PD | 35000 milliwatts | 35000 milliwatts | ||
| TJ | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | ||
| Packing Method | Tape & Reel (TR) |