N20V,RD(MAX)<13M@4.5
N20V,RD(MAX)<13M@4.5
N20V,RD(MAX)<13M@4.5
N/P Channel: N-CH
Voltage(VDS): 20V
Current(ID): 35A
RDS(on): RD(max)<13mΩ@10V
VTH: VTH0.5V~1.2V
Package: TO-252
N20V,RD(MAX)<13M@4.5
N20V,RD(MAX)<13M@4.5
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 3141-G35N02KDKR-ND | 278-G35N02K | G35N02K | |
| Product Name | Single FETs, MOSFETs | TRANSISTORS - Transistors - FETs, MOSFETs - RF - G35N02K | 4.5V MOSFET Transistor | Single FETs, MOSFETs |
| Polarity | N-Channel | N-Channel; N-Channel | ||
| Package Type | TO-252 (DPAK); TO-252-3, DPAK (2 Leads + Tab), SC-63 | SOT3; TO-252 (DPAK) | Tape & Reel (TR) | TO-252 (DPAK); TO-252-3, DPak (2 Leads + Tab), SC-63 |
| PD | 40000 milliwatts | 40000 milliwatts | ||
| TJ | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) |