Goford Semiconductor Co., Ltd. 10V MOSFET Transistor G3404LL

Description
N30V,RD(MAX)<22M@10V ,RD(MAX)<35M>
Request a Quote Datasheet
Description
N30V,RD(MAX)<22M@10V ,RD(MAX)<35M>
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
10V MOSFET Transistor
278-G3404LL
10V MOSFET Transistor 278-G3404LL
N30V,RD(MAX)<22M@10V ,RD(MAX)<35M>

N30V,RD(MAX)<22M@10V,RD(MAX)<35M>

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs - 1376894-G3404LL - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs
1376894-G3404LL
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs 1376894-G3404LL
Win Source Part Number: 1376894-G3404LL Category: Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs Package: Tape & Reel Temperature Range - Operating: -55°C ~ 150°C (TJ) Fake Threat In the Open Market: 52 pct. Mfr: Goford Semiconductor Product Status: Active Package / Case: SOT-23-6 Supplier Device Package: SOT-23-6L FET Type: N-Channel Technology: MOSFET (Metal Oxide) Drain to Source Voltage (Vdss): 30 V Current - Continuous Drain (Id) @ 25°C: 6A (Tc) Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Rds On (Max) @ Id, Vgs: 22mOhm @ 4.2A, 10V Vgs(th) (Max) @ Id: 2V @ 250µA Gate Charge (Qg) (Max) @ Vgs: 12.2 nC @ 10 V Vgs (Max): ±20V Input Capacitance (Ciss) (Max) @ Vds: 541 pF @ 15 V Power Dissipation (Max): 1.2W (Tc) Mounting Type: Surface Mount HTSUS: 8541.29.0095 REACH Status: REACH Unaffected ECCN: EAR99

Win Source Part Number: 1376894-G3404LL
Category: Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs
Package: Tape & Reel
Temperature Range - Operating: -55°C ~ 150°C (TJ)
Fake Threat In the Open Market: 52 pct.
Mfr: Goford Semiconductor
Product Status: Active
Package / Case: SOT-23-6
Supplier Device Package: SOT-23-6L
FET Type: N-Channel
Technology: MOSFET (Metal Oxide)
Drain to Source Voltage (Vdss): 30 V
Current - Continuous Drain (Id) @ 25°C: 6A (Tc)
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Rds On (Max) @ Id, Vgs: 22mOhm @ 4.2A, 10V
Vgs(th) (Max) @ Id: 2V @ 250µA
Gate Charge (Qg) (Max) @ Vgs: 12.2 nC @ 10 V
Vgs (Max): ±20V
Input Capacitance (Ciss) (Max) @ Vds: 541 pF @ 15 V
Power Dissipation (Max): 1.2W (Tc)
Mounting Type: Surface Mount
HTSUS: 8541.29.0095
REACH Status: REACH Unaffected
ECCN: EAR99

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - G3404LL -  - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - G3404LL
TRANSISTORS - Transistors - FETs, MOSFETs - RF - G3404LL
N/P Channel: N-CH Voltage(VDS): 30V Current(ID): 6A RDS(on): RD(max)<35mΩ@4.5V VTH: VTH1V~2V Package: SOT-23-6

N/P Channel: N-CH
Voltage(VDS): 30V
Current(ID): 6A
RDS(on): RD(max)<35mΩ@4.5V
VTH: VTH1V~2V
Package: SOT-23-6

Buy Now Datasheet
Single FETs, MOSFETs - 3141-G3404LLCT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
3141-G3404LLCT-ND
Single FETs, MOSFETs 3141-G3404LLCT-ND
N30V,RD(MAX)<22M@10V ,RD(MAX)<35M

N30V,RD(MAX)<22M@10V,RD(MAX)<35M

Buy Now Datasheet
Single FETs, MOSFETs - 3141-G3404LLDKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
3141-G3404LLDKR-ND
Single FETs, MOSFETs 3141-G3404LLDKR-ND
N30V,RD(MAX)<22M@10V ,RD(MAX)<35M

N30V,RD(MAX)<22M@10V,RD(MAX)<35M

Buy Now Datasheet
Single FETs, MOSFETs - 3141-G3404LLTR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
3141-G3404LLTR-ND
Single FETs, MOSFETs 3141-G3404LLTR-ND
N30V,RD(MAX)<22M@10V ,RD(MAX)<35M

N30V,RD(MAX)<22M@10V,RD(MAX)<35M

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Win Source Electronics DigiKey
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Transistors
Product Number 278-G3404LL 1376894-G3404LL 3141-G3404LLCT-ND
Product Name 10V MOSFET Transistor Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - G3404LL Single FETs, MOSFETs
PD 1200 milliwatts
Unlock Full Specs
to access all available technical data