Goford Semiconductor Co., Ltd. Single FETs, MOSFETs G3401L

Description
P30V,RD(MAX)<60M@-10 V,RD(MAX)<70
Request a Quote Datasheet
Description
P30V,RD(MAX)<60M@-10 V,RD(MAX)<70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - 3141-G3401LCT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
3141-G3401LCT-ND
Single FETs, MOSFETs 3141-G3401LCT-ND
P30V,RD(MAX)<60M@-10 V,RD(MAX)<70

P30V,RD(MAX)<60M@-10V,RD(MAX)<70

Buy Now Datasheet
Single FETs, MOSFETs - 3141-G3401LTR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
3141-G3401LTR-ND
Single FETs, MOSFETs 3141-G3401LTR-ND
P30V,RD(MAX)<60M@-10 V,RD(MAX)<70

P30V,RD(MAX)<60M@-10V,RD(MAX)<70

Buy Now Datasheet
Single FETs, MOSFETs - 3141-G3401LDKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
3141-G3401LDKR-ND
Single FETs, MOSFETs 3141-G3401LDKR-ND
P30V,RD(MAX)<60M@-10 V,RD(MAX)<70

P30V,RD(MAX)<60M@-10V,RD(MAX)<70

Buy Now Datasheet
Singapore, Singapore
30V 4.4A SOT-23 MOSFET Transistor
278-G3401L
30V 4.4A SOT-23 MOSFET Transistor 278-G3401L
MOSFET P-CH 30V 4.4A SOT-23-3L Product overview: G3401L from Goford Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 4.4A, SOT-23. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 4.4A, SOT-23, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-G3401L can be used for catalog matching and distributor lookup.

MOSFET P-CH 30V 4.4A SOT-23-3L Product overview: G3401L from Goford Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 4.4A, SOT-23. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 4.4A, SOT-23, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-G3401L can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - G3401L -  - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - G3401L
TRANSISTORS - Transistors - FETs, MOSFETs - RF - G3401L
N/P Channel: P-CH Voltage(VDS): -30V Current(ID): -4.2A RDS(on): RD(max)<60mΩ@-10V VTH: VTH-1.0V~-2.5V Package: SOT-23-3L

N/P Channel: P-CH
Voltage(VDS): -30V
Current(ID): -4.2A
RDS(on): RD(max)<60mΩ@-10V
VTH: VTH-1.0V~-2.5V
Package: SOT-23-3L

Buy Now Datasheet
Single FETs, MOSFETs - G3401L - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
G3401L
Single FETs, MOSFETs G3401L
P30V,RD(MAX)<60M@-10 V,RD(MAX)<70

P30V,RD(MAX)<60M@-10V,RD(MAX)<70

Supplier's Site Datasheet
30V 4.2A 1.2W 50mΩ@10V,4.2A 1V@250uA 75pF@15V P Channel 950pF@15V 9.5nC@4.5V -55℃~+150℃@(Tj) SOT-23-3L MOSFETs ROHS - 16258-G3401L - Utmel Electronic Limited
Hong Kong, China
30V 4.2A 1.2W 50mΩ@10V,4.2A 1V@250uA 75pF@15V P Channel 950pF@15V 9.5nC@4.5V -55℃~+150℃@(Tj) SOT-23-3L MOSFETs ROHS
16258-G3401L
30V 4.2A 1.2W 50mΩ@10V,4.2A 1V@250uA 75pF@15V P Channel 950pF@15V 9.5nC@4.5V -55℃~+150℃@(Tj) SOT-23-3L MOSFETs ROHS 16258-G3401L
30V 4.2A 1.2W 50mΩ@10V,4.2A 1V@250uA 75pF@15V P Channel 950pF@15V 9.5nC@4.5V -55℃~+150℃@(Tj) SOT-23-3L MOSFETs ROHS

30V 4.2A 1.2W 50mΩ@10V,4.2A 1V@250uA 75pF@15V P Channel 950pF@15V 9.5nC@4.5V -55℃~+150℃@(Tj) SOT-23-3L MOSFETs ROHS

Supplier's Site
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - G3401L - Acme Chip Technology Co., Limited
Shenzhen, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
G3401L
Discrete Semiconductor Products - Transistors - FETs, MOSFETs G3401L
P30V,RD(MAX)<60M@-10 V,RD(MAX)<70

P30V,RD(MAX)<60M@-10V,RD(MAX)<70

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics ODG (Origin Data Global) Utmel Electronic Limited Acme Chip Technology Co., Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 3141-G3401LCT-ND 278-G3401L G3401L 16258-G3401L G3401L
Product Name Single FETs, MOSFETs 30V 4.4A SOT-23 MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - G3401L Single FETs, MOSFETs 30V 4.2A 1.2W 50mΩ@10V,4.2A 1V@250uA 75pF@15V P Channel 950pF@15V 9.5nC@4.5V -55℃~+150℃@(Tj) SOT-23-3L MOSFETs ROHS Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity P-Channel P-Channel; P-Channel
Package Type SOT23; TO-236-3, SC-59, SOT-23-3 Tape & Reel (TR) SOT3; SOT23 SOT23; TO-236-3, SC-59, SOT-23-3 SOT23; TO-236-3, SC-59, SOT-23-3
PD 1300 milliwatts 1300 milliwatts
TJ -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data

Similar Products