MOSFET N+N-CH 30V 33A DFN5*6-8L Product overview: G33N03D52 from Goford Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 33A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 33A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-G33N03D52 can be used for catalog matching and distributor lookup.
N/P Channel: Dual N-CH
Voltage(VDS): 30V
Current(ID): 33A
RDS(on): RD(max)<13mΩ@10V
VTH: VTH1.0V~3.0V
Package: DFN5X6-8L
N30V, 33A,RD<13M@10V,VTH1V
N30V, 33A,RD<13M@10V,VTH1V
N30V, 33A,RD<13M@10V,VTH1V
N30V, 33A,RD<13M@10V,VTH1V
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 278-G33N03D52 | 3141-G33N03D52CT-ND | G33N03D52 | |
| Product Name | 30V 33A MOSFET Transistor | TRANSISTORS - Transistors - FETs, MOSFETs - RF - G33N03D52 | Single FETs, MOSFETs | Single FETs, MOSFETs |
| PD | 29000 milliwatts | 29000 milliwatts | ||
| TJ | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | ||
| Package Type | Tape & Reel (TR) | SOT3 | 8-PowerTDFN | DFN5*6 |
| Packing Method | Tape & Reel (TR) |