Goford Semiconductor Co., Ltd. FET, MOSFET Arrays G33N03D3

Description
Mosfet Array 2 N-Channel (Dual) 30V 33A (Tc) 20W (Tc) Surface Mount 8-DFN (3x3)
Request a Quote Datasheet
Description
Mosfet Array 2 N-Channel (Dual) 30V 33A (Tc) 20W (Tc) Surface Mount 8-DFN (3x3)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
FET, MOSFET Arrays - 3141-G33N03D3CT-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
3141-G33N03D3CT-ND
FET, MOSFET Arrays 3141-G33N03D3CT-ND
Mosfet Array 2 N-Channel (Dual) 30V 33A (Tc) 20W (Tc) Surface Mount 8-DFN (3x3)

Mosfet Array 2 N-Channel (Dual) 30V 33A (Tc) 20W (Tc) Surface Mount 8-DFN (3x3)

Buy Now Datasheet
FET, MOSFET Arrays - 3141-G33N03D3TR-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
3141-G33N03D3TR-ND
FET, MOSFET Arrays 3141-G33N03D3TR-ND
Mosfet Array 2 N-Channel (Dual) 30V 33A (Tc) 20W (Tc) Surface Mount 8-DFN (3x3)

Mosfet Array 2 N-Channel (Dual) 30V 33A (Tc) 20W (Tc) Surface Mount 8-DFN (3x3)

Buy Now Datasheet
FET, MOSFET Arrays - 3141-G33N03D3DKR-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
3141-G33N03D3DKR-ND
FET, MOSFET Arrays 3141-G33N03D3DKR-ND
MOSFET 2N-CH 30V 28A 8DFN

MOSFET 2N-CH 30V 28A 8DFN

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - G33N03D3 -  - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - G33N03D3
TRANSISTORS - Transistors - FETs, MOSFETs - RF - G33N03D3
N/P Channel: N-CH Voltage(VDS): 30V Current(ID): 30A RDS(on): RD(max)<13mΩ@10V VTH: VTH1.0V~2.5V Package: DFN3.3*3.3-8L

N/P Channel: N-CH
Voltage(VDS): 30V
Current(ID): 30A
RDS(on): RD(max)<13mΩ@10V
VTH: VTH1.0V~2.5V
Package: DFN3.3*3.3-8L

Buy Now Datasheet
Singapore, Singapore
30V 30A MOSFET Transistor
289-G33N03D3
30V 30A MOSFET Transistor 289-G33N03D3
MOSFET 2N-CH 30V 30A 8DFN Product overview: G33N03D3 from Goford Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 30A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 30A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-G33N03D3 can be used for catalog matching and distributor lookup.

MOSFET 2N-CH 30V 30A 8DFN Product overview: G33N03D3 from Goford Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 30A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 30A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-G33N03D3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Transistors - MOSFETs - G33N03D3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Transistors - MOSFETs
G33N03D3
Integrated Circuits (ICs) - Transistors - MOSFETs G33N03D3
Integrated Circuits (ICs) - Transistors - MOSFETs

Integrated Circuits (ICs) - Transistors - MOSFETs

Supplier's Site
FET, MOSFET Arrays - G33N03D3 - ODG (Origin Data Global)
Shenzhen, China
FET, MOSFET Arrays
G33N03D3
FET, MOSFET Arrays G33N03D3
MOSFET 2N-CH 30V 30A 8DFN

MOSFET 2N-CH 30V 30A 8DFN

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number 3141-G33N03D3CT-ND 289-G33N03D3 G33N03D3 G33N03D3
Product Name FET, MOSFET Arrays TRANSISTORS - Transistors - FETs, MOSFETs - RF - G33N03D3 30V 30A MOSFET Transistor Integrated Circuits (ICs) - Transistors - MOSFETs FET, MOSFET Arrays
Package Type 8-PowerVDFN SOT3 Tape & Reel (TR) 8-PowerVDFN
TJ -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Packing Method Tape & Reel (TR)
Polarity N-Channel; 2 N-Channel (Dual)
Unlock Full Specs
to access all available technical data