Goford Semiconductor Co., Ltd. Single FETs, MOSFETs G30N04D3

Description
N-Channel 40V 30A (Tc) 19.8W (Tc) Surface Mount 8-DFN (3.15x3.05)
Request a Quote Datasheet
Description
N-Channel 40V 30A (Tc) 19.8W (Tc) Surface Mount 8-DFN (3.15x3.05)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - 3141-G30N04D3CT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
3141-G30N04D3CT-ND
Single FETs, MOSFETs 3141-G30N04D3CT-ND
N-Channel 40V 30A (Tc) 19.8W (Tc) Surface Mount 8-DFN (3.15x3.05)

N-Channel 40V 30A (Tc) 19.8W (Tc) Surface Mount 8-DFN (3.15x3.05)

Buy Now Datasheet
Single FETs, MOSFETs - 3141-G30N04D3TR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
3141-G30N04D3TR-ND
Single FETs, MOSFETs 3141-G30N04D3TR-ND
N-Channel 40V 30A (Tc) 19.8W (Tc) Surface Mount 8-DFN (3.15x3.05)

N-Channel 40V 30A (Tc) 19.8W (Tc) Surface Mount 8-DFN (3.15x3.05)

Buy Now Datasheet
Single FETs, MOSFETs - 3141-G30N04D3DKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
3141-G30N04D3DKR-ND
Single FETs, MOSFETs 3141-G30N04D3DKR-ND
MOSFET N-CH 40V 30A DFN33-8L

MOSFET N-CH 40V 30A DFN33-8L

Buy Now Datasheet
Singapore, Singapore
40V 30A MOSFET Transistor
278-G30N04D3
40V 30A MOSFET Transistor 278-G30N04D3
MOSFET N-CH 40V 30A DFN3*3-8L Product overview: G30N04D3 from Goford Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 30A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 40V, 30A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-G30N04D3 can be used for catalog matching and distributor lookup.

MOSFET N-CH 40V 30A DFN3*3-8L Product overview: G30N04D3 from Goford Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 30A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 40V, 30A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-G30N04D3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - G30N04D3 -  - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - G30N04D3
TRANSISTORS - Transistors - FETs, MOSFETs - RF - G30N04D3
N/P Channel: N-CH Voltage(VDS): 40V Current(ID): 30A RDS(on): RD(max)< 9.5mΩ@4.5V VTH: VTH2V~4V Package: DFN3*3-8L

N/P Channel: N-CH
Voltage(VDS): 40V
Current(ID): 30A
RDS(on): RD(max)< 9.5mΩ@4.5V
VTH: VTH2V~4V
Package: DFN3*3-8L

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - G30N04D3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
G30N04D3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs G30N04D3
MOSFET N-CH 40V 30A DFN33-8L

MOSFET N-CH 40V 30A DFN33-8L

Supplier's Site
Single FETs, MOSFETs - G30N04D3 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
G30N04D3
Single FETs, MOSFETs G30N04D3
MOSFET N-CH 40V 30A DFN33-8L

MOSFET N-CH 40V 30A DFN33-8L

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number 3141-G30N04D3CT-ND 278-G30N04D3 G30N04D3 G30N04D3
Product Name Single FETs, MOSFETs 40V 30A MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - G30N04D3 Discrete Semiconductor Products - Transistors - FETs, MOSFETs Single FETs, MOSFETs
Polarity N-Channel N-Channel; N-Channel
Package Type 8-PowerVDFN Tape & Reel (TR) SOT3 8-PowerVDFN 8-PowerVDFN
PD 19800 milliwatts 19800 milliwatts
TJ -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data

Similar Products

GaAs Fet Switches - KCB820 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 6000 MHz
View Details
TRANSISTORS - Transistors (BJT) - Single - 2N4403RP - 854968-2N4403RP - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details
Single FETs, MOSFETs - 448-AIMBG120R080M1XTMA1TR-ND - DigiKey
Specs
Polarity N-Channel
Transistor Technology / Material Silicon Carbide
Package Type TO-263; TO-263-8, D2PAK (7 Leads + Tab), TO-263CA
View Details
2 suppliers