Goford Semiconductor Co., Ltd. Single FETs, MOSFETs G3035

Description
P-Channel 30V 4.6A (Tc) 1.4W (Tc) Surface Mount SOT-23-3
Request a Quote Datasheet
Description
P-Channel 30V 4.6A (Tc) 1.4W (Tc) Surface Mount SOT-23-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - 3141-G3035CT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
3141-G3035CT-ND
Single FETs, MOSFETs 3141-G3035CT-ND
P-Channel 30V 4.6A (Tc) 1.4W (Tc) Surface Mount SOT-23-3

P-Channel 30V 4.6A (Tc) 1.4W (Tc) Surface Mount SOT-23-3

Buy Now Datasheet
Single FETs, MOSFETs - 3141-G3035DKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
3141-G3035DKR-ND
Single FETs, MOSFETs 3141-G3035DKR-ND
P30V,RD(MAX)<59M@-10 V,RD(MAX)<75

P30V,RD(MAX)<59M@-10V,RD(MAX)<75

Buy Now Datasheet
Single FETs, MOSFETs - 3141-G3035TR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
3141-G3035TR-ND
Single FETs, MOSFETs 3141-G3035TR-ND
P-Channel 30V 4.6A (Tc) 1.4W (Tc) Surface Mount SOT-23-3

P-Channel 30V 4.6A (Tc) 1.4W (Tc) Surface Mount SOT-23-3

Buy Now Datasheet
Singapore, Singapore
30V 4.6A SOT-23 MOSFET Transistor
278-G3035
30V 4.6A SOT-23 MOSFET Transistor 278-G3035
MOSFET P-CH 30V 4.6A SOT-23 Product overview: G3035 from Goford Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 4.6A, SOT-23. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 4.6A, SOT-23, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-G3035 can be used for catalog matching and distributor lookup.

MOSFET P-CH 30V 4.6A SOT-23 Product overview: G3035 from Goford Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 4.6A, SOT-23. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 4.6A, SOT-23, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-G3035 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - G3035 -  - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - G3035
TRANSISTORS - Transistors - FETs, MOSFETs - RF - G3035
N/P Channel: P-CH Voltage(VDS): -30V Current(ID): -4.6A RDS(on): RD(max)<59mΩ@-10V VTH: VTH-1.0V~-2.5V Package: SOT-23

N/P Channel: P-CH
Voltage(VDS): -30V
Current(ID): -4.6A
RDS(on): RD(max)<59mΩ@-10V
VTH: VTH-1.0V~-2.5V
Package: SOT-23

Buy Now Datasheet
Single FETs, MOSFETs - G3035 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
G3035
Single FETs, MOSFETs G3035
P30V,RD(MAX)<59M@-10 V,RD(MAX)<75

P30V,RD(MAX)<59M@-10V,RD(MAX)<75

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - G3035 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
G3035
Discrete Semiconductor Products - Transistors - FETs, MOSFETs G3035
P30V,RD(MAX)<59M@-10 V,RD(MAX)<75

P30V,RD(MAX)<59M@-10V,RD(MAX)<75

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 3141-G3035CT-ND 278-G3035 G3035 G3035
Product Name Single FETs, MOSFETs 30V 4.6A SOT-23 MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - G3035 Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity P-Channel P-Channel; P-Channel
Package Type SOT23; TO-236-3, SC-59, SOT-23-3 Tape & Reel (TR) SOT3; SOT23 SOT23; TO-236-3, SC-59, SOT-23-3 SOT23; TO-236-3, SC-59, SOT-23-3
PD 1400 milliwatts 1400 milliwatts
TJ -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data