Goford Semiconductor Co., Ltd. Single FETs, MOSFETs G2K8P15S

Description
P-150V,-2.2A,RD(MAX) <310M@-10V,V
Request a Quote Datasheet
Description
P-150V,-2.2A,RD(MAX) <310M@-10V,V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - 3141-G2K8P15STR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
3141-G2K8P15STR-ND
Single FETs, MOSFETs 3141-G2K8P15STR-ND
P-150V,-2.2A,RD(MAX) <310M@-10V,V

P-150V,-2.2A,RD(MAX)<310M@-10V,V

Buy Now Datasheet
Single FETs, MOSFETs - 3141-G2K8P15SCT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
3141-G2K8P15SCT-ND
Single FETs, MOSFETs 3141-G2K8P15SCT-ND
P-150V,-2.2A,RD(MAX) <310M@-10V,V

P-150V,-2.2A,RD(MAX)<310M@-10V,V

Buy Now Datasheet
Single FETs, MOSFETs - 3141-G2K8P15SDKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
3141-G2K8P15SDKR-ND
Single FETs, MOSFETs 3141-G2K8P15SDKR-ND
P-150V,-2.2A,RD(MAX) <310M@-10V,V

P-150V,-2.2A,RD(MAX)<310M@-10V,V

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - G2K8P15S -  - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - G2K8P15S
TRANSISTORS - Transistors - FETs, MOSFETs - RF - G2K8P15S
N/P Channel: P-CH Voltage(VDS): -150V Current(ID): -2.2A RDS(on): RD(max)<310mΩ@-10V VTH: VTH-1.0V~-3.5V Package: SOP-8

N/P Channel: P-CH
Voltage(VDS): -150V
Current(ID): -2.2A
RDS(on): RD(max)<310mΩ@-10V
VTH: VTH-1.0V~-3.5V
Package: SOP-8

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number 3141-G2K8P15STR-ND
Product Name Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - G2K8P15S
Polarity P-Channel
Unlock Full Specs
to access all available technical data

Similar Products

CSD23202W10 CSD23202W10 12 V P-Channel NexFET(TM) Power MOSFET - CSD23202W10 - Texas Instruments
Specs
Polarity P-Channel
V(BR)DSS -12 volts
rDS(on) 0.0530 ohms
View Details
7 suppliers
Single FETs, MOSFETs - 568-6218-2-ND - DigiKey
Specs
Polarity N-Channel
Package Type SOT223; TO-261-4, TO-261AA
View Details
4 suppliers
QUAD/DUAL N-CHANNEL MATCHED PAIR MOSFET ARRAY - ALD1116SAL - Advanced Linear Devices, Inc.
Specs
Polarity N-Channel
MOSFET Operating Mode Enhancement; Enhancement Mode
V(BR)DSS 12 volts
View Details
3 suppliers