Goford Semiconductor Co., Ltd. 100V 3A SOT23 MOSFET Transistor G2K3N10L6

Description
MOSFET 2N-CH 100V 3A SOT23-6L Product overview: G2K3N10L6 from Goford Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 3A, SOT23. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100V, 3A, SOT23, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-G2K3N10L6 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
MOSFET 2N-CH 100V 3A SOT23-6L Product overview: G2K3N10L6 from Goford Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 3A, SOT23. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100V, 3A, SOT23, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-G2K3N10L6 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
100V 3A SOT23 MOSFET Transistor
289-G2K3N10L6
100V 3A SOT23 MOSFET Transistor 289-G2K3N10L6
MOSFET 2N-CH 100V 3A SOT23-6L Product overview: G2K3N10L6 from Goford Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 3A, SOT23. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100V, 3A, SOT23, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-G2K3N10L6 can be used for catalog matching and distributor lookup.

MOSFET 2N-CH 100V 3A SOT23-6L Product overview: G2K3N10L6 from Goford Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 3A, SOT23. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100V, 3A, SOT23, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-G2K3N10L6 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
FET, MOSFET Arrays - 3141-G2K3N10L6CT-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
3141-G2K3N10L6CT-ND
FET, MOSFET Arrays 3141-G2K3N10L6CT-ND
MOSFET 2N-CH 100V 3A SOT23-6L

MOSFET 2N-CH 100V 3A SOT23-6L

Buy Now Datasheet
FET, MOSFET Arrays - 3141-G2K3N10L6DKR-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
3141-G2K3N10L6DKR-ND
FET, MOSFET Arrays 3141-G2K3N10L6DKR-ND
MOSFET 2N-CH 100V 3A SOT23-6L

MOSFET 2N-CH 100V 3A SOT23-6L

Buy Now Datasheet
FET, MOSFET Arrays - 3141-G2K3N10L6TR-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
3141-G2K3N10L6TR-ND
FET, MOSFET Arrays 3141-G2K3N10L6TR-ND
MOSFET 2N-CH 100V 3A SOT23-6L

MOSFET 2N-CH 100V 3A SOT23-6L

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - G2K3N10L6 -  - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - G2K3N10L6
TRANSISTORS - Transistors - FETs, MOSFETs - RF - G2K3N10L6
N/P Channel: N-CH Voltage(VDS): 100V Current(ID): 3A RDS(on): RD(max)<220mΩ@10V VTH: VTH1.0V~2.2V Package: SOT-23-6

N/P Channel: N-CH
Voltage(VDS): 100V
Current(ID): 3A
RDS(on): RD(max)<220mΩ@10V
VTH: VTH1.0V~2.2V
Package: SOT-23-6

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number 289-G2K3N10L6 3141-G2K3N10L6CT-ND
Product Name 100V 3A SOT23 MOSFET Transistor FET, MOSFET Arrays TRANSISTORS - Transistors - FETs, MOSFETs - RF - G2K3N10L6
TJ -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data