Goford Semiconductor Co., Ltd. TRANSISTORS - Transistors - FETs, MOSFETs - RF - G2K2P10D3E G2K2P10D3E

Description
N/P Channel: P-CH Voltage(VDS): -100V Current(ID): -10A RDS(on): RD(max)<16mΩ@10V VTH: VTH1V~2.5V Package: DFN3x3-8L
Request a Quote Datasheet
Description
N/P Channel: P-CH Voltage(VDS): -100V Current(ID): -10A RDS(on): RD(max)<16mΩ@10V VTH: VTH1V~2.5V Package: DFN3x3-8L
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - G2K2P10D3E -  - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - G2K2P10D3E
TRANSISTORS - Transistors - FETs, MOSFETs - RF - G2K2P10D3E
N/P Channel: P-CH Voltage(VDS): -100V Current(ID): -10A RDS(on): RD(max)<16mΩ@10V VTH: VTH1V~2.5V Package: DFN3x3-8L

N/P Channel: P-CH
Voltage(VDS): -100V
Current(ID): -10A
RDS(on): RD(max)<16mΩ@10V
VTH: VTH1V~2.5V
Package: DFN3x3-8L

Buy Now Datasheet
Single FETs, MOSFETs - 3141-G2K2P10D3EDKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
3141-G2K2P10D3EDKR-ND
Single FETs, MOSFETs 3141-G2K2P10D3EDKR-ND
MOSFET P-CH ESD 100V 10A DFN3*3-

MOSFET P-CH ESD 100V 10A DFN3*3-

Buy Now Datasheet
Single FETs, MOSFETs - 3141-G2K2P10D3ECT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
3141-G2K2P10D3ECT-ND
Single FETs, MOSFETs 3141-G2K2P10D3ECT-ND
MOSFET P-CH ESD 100V 10A DFN3*3-

MOSFET P-CH ESD 100V 10A DFN3*3-

Buy Now Datasheet
Single FETs, MOSFETs - 3141-G2K2P10D3ETR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
3141-G2K2P10D3ETR-ND
Single FETs, MOSFETs 3141-G2K2P10D3ETR-ND
MOSFET P-CH ESD 100V 10A DFN3*3-

MOSFET P-CH ESD 100V 10A DFN3*3-

Buy Now Datasheet
Singapore, Singapore
100V 10A MOSFET Transistor
278-G2K2P10D3E
100V 10A MOSFET Transistor 278-G2K2P10D3E
MOSFET P-CH ESD 100V 10A DFN3*3- Product overview: G2K2P10D3E from Goford Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 10A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100V, 10A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-G2K2P10D3E can be used for catalog matching and distributor lookup.

MOSFET P-CH ESD 100V 10A DFN3*3- Product overview: G2K2P10D3E from Goford Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 10A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100V, 10A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-G2K2P10D3E can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single FETs, MOSFETs - G2K2P10D3E - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
G2K2P10D3E
Single FETs, MOSFETs G2K2P10D3E
MOSFET P-CH ESD 100V 10A DFN3*3-

MOSFET P-CH ESD 100V 10A DFN3*3-

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global)
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 3141-G2K2P10D3EDKR-ND 278-G2K2P10D3E G2K2P10D3E
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - G2K2P10D3E Single FETs, MOSFETs 100V 10A MOSFET Transistor Single FETs, MOSFETs
Package Type SOT3 8-PowerVDFN Tape & Reel (TR) 8-PowerVDFN
Polarity P-Channel P-Channel; P-Channel
PD 31000 milliwatts 31000 milliwatts
TJ -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data

Similar Products

 - LM5109MA/NOPB - Rochester Electronics
Texas Instruments
Specs
Package Type SOIC8
Packing Method Tube; Tube
View Details
Dual P-Channel Matched MOSFET Pair - ALD1102BPAL - Advanced Linear Devices, Inc.
Specs
Polarity P-Channel
MOSFET Operating Mode Enhancement; Enhancement Mode
V(BR)DSS 12 volts
View Details
3 suppliers
MOSFETs - 1827079 - RS Components, Ltd.
RS Components, Ltd.
Specs
MOSFET Operating Mode Enhancement
Package Type SOT26; Tsot-26
Number of units in IC 2
View Details