MOSFET P-CH 15V 4.1A SOT-23 Product overview: G29 from Goford Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15V, 4.1A, SOT-23. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 15V, 4.1A, SOT-23, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-G29 can be used for catalog matching and distributor lookup.
P15V,RD(MAX)<30M@-4.
P15V,RD(MAX)<30M@-4.
P15V,RD(MAX)<30M@-4.
N/P Channel: P-CH
Voltage(VDS): 15V
Current(ID): -4.1A
RDS(on): RD(max)<30mΩ@-4.5V
VTH: VTH-0.4V~-0.9V
Package: SOT-23
P15V,RD(MAX)<30M@-4.
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 278-G29 | 3141-G29CT-ND | G29 | |
| Product Name | 15V 4.1A SOT-23 MOSFET Transistor | Single FETs, MOSFETs | TRANSISTORS - Transistors - FETs, MOSFETs - RF - G29 | Single FETs, MOSFETs |
| PD | 1050 milliwatts | 1050 milliwatts | ||
| TJ | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | ||
| Package Type | Tape & Reel (TR) | SOT23; TO-236-3, SC-59, SOT-23-3 | SOT3; SOT23 | SOT23; TO-236-3, SC-59, SOT-23-3 |
| Packing Method | Tape & Reel (TR) |