P40V,RD(MAX)<18M@-10
P40V,RD(MAX)<18M@-10
P40V,RD(MAX)<18M@-10
Win Source Part Number: 1376843-G26P04D5
Category: Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs
Package: Tape & Reel
Temperature Range - Operating: -55°C ~ 150°C (TJ)
Fake Threat In the Open Market: 58 pct.
MSL Level: 3 (168 Hours)
Mfr: Goford Semiconductor
Product Status: Active
Package / Case: 8-PowerTDFN
Supplier Device Package: 8-DFN (4.9x5.75)
FET Type: P-Channel
Technology: MOSFET (Metal Oxide)
Drain to Source Voltage (Vdss): 40 V
Current - Continuous Drain (Id) @ 25°C: 26A (Tc)
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Rds On (Max) @ Id, Vgs: 18mOhm @ 12A, 10V
Vgs(th) (Max) @ Id: 2.5V @ 250µA
Gate Charge (Qg) (Max) @ Vgs: 45 nC @ 10 V
Vgs (Max): ±20V
Input Capacitance (Ciss) (Max) @ Vds: 2479 pF @ 20 V
Power Dissipation (Max): 50W (Tc)
Mounting Type: Surface Mount
HTSUS: 8541.29.0095
REACH Status: REACH Unaffected
ECCN: EAR99
N/P Channel: P-CH
Voltage(VDS): -40V
Current(ID): -26A
RDS(on): RD(max)<18mΩ@-10V
VTH: VTH-1V~-2.5V
Package: DFN8L-5*6
40V 26A 50W 15mΩ 2.5V@250uA P Channel DFN-8L(5x6) MOSFETs ROHS
P40V,RD(MAX)<18M@-10
| DigiKey | Win Source Electronics | Win Source Electronics | LCSC Electronics Technology (HK) Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Transistors | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 3141-G26P04D5DKR-ND | 1376843-G26P04D5 | G26P04D5 | G26P04D5 | |
| Product Name | Single FETs, MOSFETs | Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs | TRANSISTORS - Transistors - FETs, MOSFETs - RF - G26P04D5 | Triode/MOS Tube/Transistor >> MOSFETs | Single FETs, MOSFETs |
| Polarity | P-Channel | P-Channel | P-Channel | P-Channel; P-Channel | |
| Package Type | 8-PowerTDFN | SOT3 | SOT3 | 8-PowerTDFN | |
| V(BR)DSS | 40 volts | 40 volts | |||
| VGS(off) | 2.5 volts | ||||
| rDS(on) | 0.0150 ohms |