Goford Semiconductor Co., Ltd. Single FETs, MOSFETs G25N06K

Description
N60V, 25A,RD<27M@10V,VTH1. 0V~2.5
Request a Quote Datasheet
Description
N60V, 25A,RD<27M@10V,VTH1. 0V~2.5
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - 3141-G25N06KDKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
3141-G25N06KDKR-ND
Single FETs, MOSFETs 3141-G25N06KDKR-ND
N60V, 25A,RD<27M@10V,VTH1. 0V~2.5

N60V, 25A,RD<27M@10V,VTH1.0V~2.5

Buy Now Datasheet
Single FETs, MOSFETs - 3141-G25N06KCT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
3141-G25N06KCT-ND
Single FETs, MOSFETs 3141-G25N06KCT-ND
N60V, 25A,RD<27M@10V,VTH1. 0V~2.5

N60V, 25A,RD<27M@10V,VTH1.0V~2.5

Buy Now Datasheet
Single FETs, MOSFETs - 3141-G25N06KTR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
3141-G25N06KTR-ND
Single FETs, MOSFETs 3141-G25N06KTR-ND
N60V, 25A,RD<27M@10V,VTH1. 0V~2.5

N60V, 25A,RD<27M@10V,VTH1.0V~2.5

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - G25N06K -  - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - G25N06K
TRANSISTORS - Transistors - FETs, MOSFETs - RF - G25N06K
N/P Channel: N-CH Voltage(VDS): 60V Current(ID): 25A RDS(on): RD(max)<27mΩ@10V VTH: VTH1.0V~2.5V Package: TO-252

N/P Channel: N-CH
Voltage(VDS): 60V
Current(ID): 25A
RDS(on): RD(max)<27mΩ@10V
VTH: VTH1.0V~2.5V
Package: TO-252

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number 3141-G25N06KDKR-ND
Product Name Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - G25N06K
Polarity N-Channel
Unlock Full Specs
to access all available technical data

Similar Products

MOSFET - ALD212914PAL - VAST STOCK CO., LIMITED
Advanced Linear Devices, Inc.
View Details
2 suppliers
Power - MOSFET (Si/SiC) - Silicon Carbide CoolSiC™ MOSFET - Silicon Carbide MOSFET Discretes - AIMZA75R040M1H - AIMZA75R040M1H - Infineon Technologies AG
Specs
Polarity N-Channel; N
Transistor Technology / Material Silicon carbide
TJ -55 to 175 C (-67 to 347 F)
View Details
CSD17556Q5B 30V N-Channel NexFET Power MOSFETs - CSD17556Q5BT - Texas Instruments
Specs
Polarity N-Channel
V(BR)DSS 30 volts
rDS(on) 0.0018 ohms
View Details
4 suppliers